NSI Industries LLC Mechanical Multiple Cable Tap ITG-1

Description
10 AWG MIN. CONDUCTOR SIZE 1 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING PLASTISOL BODY MATERIAL 2 PORT(S) 1 SIDE ENTRY CABLE ENTRY POLARIS GREY[TM] BRAND TYPE INSULATED OVERALL DIMENSION 1.6 INCH L X 1.55 INCH W X 1.75 INCH H CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT COLOR GRAY TEMPERATURE RATING 90 DEG C ITG MODEL
Datasheet
Description
10 AWG MIN. CONDUCTOR SIZE 1 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING PLASTISOL BODY MATERIAL 2 PORT(S) 1 SIDE ENTRY CABLE ENTRY POLARIS GREY[TM] BRAND TYPE INSULATED OVERALL DIMENSION 1.6 INCH L X 1.55 INCH W X 1.75 INCH H CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT COLOR GRAY TEMPERATURE RATING 90 DEG C ITG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - ITG-1 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Multiple Cable Tap
ITG-1
Mechanical Multiple Cable Tap ITG-1
10 AWG MIN. CONDUCTOR SIZE 1 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING PLASTISOL BODY MATERIAL 2 PORT(S) 1 SIDE ENTRY CABLE ENTRY POLARIS GREY[TM] BRAND TYPE INSULATED OVERALL DIMENSION 1.6 INCH L X 1.55 INCH W X 1.75 INCH H CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT COLOR GRAY TEMPERATURE RATING 90 DEG C ITG MODEL
  • 10 AWG MIN. CONDUCTOR SIZE
  • 1 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 600 V VOLTAGE RATING
  • PLASTISOL BODY MATERIAL
  • 2 PORT(S)
  • 1 SIDE ENTRY CABLE ENTRY
  • POLARIS GREY[TM] BRAND
  • TYPE INSULATED
  • OVERALL DIMENSION 1.6 INCH L X 1.55 INCH W X 1.75 INCH H
  • CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT
  • COLOR GRAY
  • TEMPERATURE RATING 90 DEG C
  • ITG MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number ITG-1
Product Name Mechanical Multiple Cable Tap
Busbar Type Multiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Bus Bar Mounting - BVD - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 1989037-4 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 25 amps
View Details
Busbars - 8496260 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amp Rating 100 amps
View Details
Second Phase Busbar with 1/2 Pole Spacing - 2P18U3H/36 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details