NSI Industries LLC Mechanical Multiple Cable Tap IT-4

Description
14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, UL (CANADA AND US) APPROVAL 600 VOLT VOLTAGE RATING PLASTISOL INSULATED 6061-T6 ALUMINUM ALLOY BODY MATERIAL 2 PORT(S) 1-SIDE CABLE ENTRY POLARIS[TM] BRAND WIRE TYPE CLASS B AND C COLOR BLACK OVERALL DIMENSION 1.12 INCH LENGTH X 1.18 INCH WIDTH X 1.38 INCH HEIGHT TEMPERATURE RATING 90 DEG C APPLICATION WIRE TERMINATION IT MODEL
Datasheet
Description
14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, UL (CANADA AND US) APPROVAL 600 VOLT VOLTAGE RATING PLASTISOL INSULATED 6061-T6 ALUMINUM ALLOY BODY MATERIAL 2 PORT(S) 1-SIDE CABLE ENTRY POLARIS[TM] BRAND WIRE TYPE CLASS B AND C COLOR BLACK OVERALL DIMENSION 1.12 INCH LENGTH X 1.18 INCH WIDTH X 1.38 INCH HEIGHT TEMPERATURE RATING 90 DEG C APPLICATION WIRE TERMINATION IT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - IT-4 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Multiple Cable Tap
IT-4
Mechanical Multiple Cable Tap IT-4
14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL 486B, UL (CANADA AND US) APPROVAL 600 VOLT VOLTAGE RATING PLASTISOL INSULATED 6061-T6 ALUMINUM ALLOY BODY MATERIAL 2 PORT(S) 1-SIDE CABLE ENTRY POLARIS[TM] BRAND WIRE TYPE CLASS B AND C COLOR BLACK OVERALL DIMENSION 1.12 INCH LENGTH X 1.18 INCH WIDTH X 1.38 INCH HEIGHT TEMPERATURE RATING 90 DEG C APPLICATION WIRE TERMINATION IT MODEL
  • 14 AWG MIN. CONDUCTOR SIZE
  • 4 AWG MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL 486B, UL (CANADA AND US) APPROVAL
  • 600 VOLT VOLTAGE RATING
  • PLASTISOL INSULATED 6061-T6 ALUMINUM ALLOY BODY MATERIAL
  • 2 PORT(S)
  • 1-SIDE CABLE ENTRY
  • POLARIS[TM] BRAND
  • WIRE TYPE CLASS B AND C
  • COLOR BLACK
  • OVERALL DIMENSION 1.12 INCH LENGTH X 1.18 INCH WIDTH X 1.38 INCH HEIGHT
  • TEMPERATURE RATING 90 DEG C
  • APPLICATION WIRE TERMINATION
  • IT MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number IT-4
Product Name Mechanical Multiple Cable Tap
Busbar Type Multiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Bus Bar Mounting - BKW - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 1801614-4 - TE Connectivity
Specs
Busbar Type Single Conductor
View Details
Second Phase Busbar - 2P18U3S/10 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details