NSI Industries LLC Mechanical Multiple Cable Tap IPLMD3/0-8

Description
6 AWG STRANDED MIN. CONDUCTOR SIZE 3/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600/1000 V VOLTAGE RATING 8 PORT(S) 2 SIDE ENTRY CABLE ENTRY CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT STANDARD PACKAGE 2 PER CARTON IPLMD MODEL
Datasheet
Description
6 AWG STRANDED MIN. CONDUCTOR SIZE 3/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600/1000 V VOLTAGE RATING 8 PORT(S) 2 SIDE ENTRY CABLE ENTRY CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT STANDARD PACKAGE 2 PER CARTON IPLMD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - IPLMD3/0-8 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Multiple Cable Tap
IPLMD3/0-8
Mechanical Multiple Cable Tap IPLMD3/0-8
6 AWG STRANDED MIN. CONDUCTOR SIZE 3/0 AWG STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL APPROVAL 600/1000 V VOLTAGE RATING 8 PORT(S) 2 SIDE ENTRY CABLE ENTRY CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT STANDARD PACKAGE 2 PER CARTON IPLMD MODEL
  • 6 AWG STRANDED MIN. CONDUCTOR SIZE
  • 3/0 AWG STRANDED MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600/1000 V VOLTAGE RATING
  • 8 PORT(S)
  • 2 SIDE ENTRY CABLE ENTRY
  • CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT
  • STANDARD PACKAGE 2 PER CARTON
  • IPLMD MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number IPLMD3/0-8
Product Name Mechanical Multiple Cable Tap
Busbar Type Multiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Busbars & Terminals - 1801614-3 - TE Connectivity
Specs
Busbar Type Single Conductor
View Details
Bus Bar Mounting - BSS - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Single Phase Busbar with Standard Spacing - 1P18U1/9 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Single Phase
View Details