6 AWG STRANDED MIN. CONDUCTOR SIZE
3/0 AWG STRANDED MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
PLASTISOL BODY MATERIAL
10 PORT(S)
2 SIDE ENTRY CABLE ENTRY
POLARIS[TM] BRAND
TYPE INSULATED
OVERALL DIMENSION 9.33 INCH L X 1.83 INCH W X 1.91 INCH H
CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT
COLOR BLACK
TEMPERATURE RATING 90 DEG C
IPLMD MODEL
NSI Industries LLC
Done
Datasheet
Description
6 AWG STRANDED MIN. CONDUCTOR SIZE
3/0 AWG STRANDED MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
PLASTISOL BODY MATERIAL
10 PORT(S)
2 SIDE ENTRY CABLE ENTRY
POLARIS[TM] BRAND
TYPE INSULATED
OVERALL DIMENSION 9.33 INCH L X 1.83 INCH W X 1.91 INCH H
CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT
COLOR BLACK
TEMPERATURE RATING 90 DEG C
IPLMD MODEL
6 AWG STRANDED MIN. CONDUCTOR SIZE
3/0 AWG STRANDED MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
PLASTISOL BODY MATERIAL
10 PORT(S)
2 SIDE ENTRY CABLE ENTRY
POLARIS[TM] BRAND
TYPE INSULATED
OVERALL DIMENSION 9.33 INCH L X 1.83 INCH W X 1.91 INCH H
CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT
COLOR BLACK
TEMPERATURE RATING 90 DEG C
IPLMD MODEL
6 AWG STRANDED MIN. CONDUCTOR SIZE
3/0 AWG STRANDED MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
PLASTISOL BODY MATERIAL
10 PORT(S)
2 SIDE ENTRY CABLE ENTRY
POLARIS[TM] BRAND
TYPE INSULATED
OVERALL DIMENSION 9.33 INCH L X 1.83 INCH W X 1.91 INCH H
CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT