NSI Industries LLC Mechanical Multiple Cable Tap IPLM4-10

Description
14 AWG STRANDED MIN. CONDUCTOR SIZE 4 AWG STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING PLASTISOL BODY MATERIAL 10 PORT(S) 1 SIDE ENTRY CABLE ENTRY POLARIS[TM] BRAND TYPE INSULATED OVERALL DIMENSION 5.71 INCH L X 1.24 INCH W X 1.39 INCH H CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT COLOR BLACK TEMPERATURE RATING 90 DEG C INCLUDES MOUNTING HOLE IPLM MODEL
Datasheet
Description
14 AWG STRANDED MIN. CONDUCTOR SIZE 4 AWG STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING PLASTISOL BODY MATERIAL 10 PORT(S) 1 SIDE ENTRY CABLE ENTRY POLARIS[TM] BRAND TYPE INSULATED OVERALL DIMENSION 5.71 INCH L X 1.24 INCH W X 1.39 INCH H CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT COLOR BLACK TEMPERATURE RATING 90 DEG C INCLUDES MOUNTING HOLE IPLM MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - IPLM4-10 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Multiple Cable Tap
IPLM4-10
Mechanical Multiple Cable Tap IPLM4-10
14 AWG STRANDED MIN. CONDUCTOR SIZE 4 AWG STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING PLASTISOL BODY MATERIAL 10 PORT(S) 1 SIDE ENTRY CABLE ENTRY POLARIS[TM] BRAND TYPE INSULATED OVERALL DIMENSION 5.71 INCH L X 1.24 INCH W X 1.39 INCH H CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT COLOR BLACK TEMPERATURE RATING 90 DEG C INCLUDES MOUNTING HOLE IPLM MODEL
  • 14 AWG STRANDED MIN. CONDUCTOR SIZE
  • 4 AWG STRANDED MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 600 V VOLTAGE RATING
  • PLASTISOL BODY MATERIAL
  • 10 PORT(S)
  • 1 SIDE ENTRY CABLE ENTRY
  • POLARIS[TM] BRAND
  • TYPE INSULATED
  • OVERALL DIMENSION 5.71 INCH L X 1.24 INCH W X 1.39 INCH H
  • CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT
  • COLOR BLACK
  • TEMPERATURE RATING 90 DEG C
  • INCLUDES MOUNTING HOLE
  • IPLM MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number IPLM4-10
Product Name Mechanical Multiple Cable Tap
Busbar Type Multiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Bus Bar Mounting - BKW - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 1989037-3 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 25 amps
View Details
Busbars - 1232861 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amp Rating 10 amps
View Details
Second Phase Busbar with 1/2 Pole Spacing - 2P18U3H/14 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details