NSI Industries LLC Mechanical Multiple Cable Tap IPLG3/0-3

Description
4 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING PLASTISOL BODY MATERIAL 3 PORT(S) 1 SIDE ENTRY CABLE ENTRY TYPE INSULATED OVERALL DIMENSION 2.25 INCH L X 1.6 INCH W X 1.75 INCH H CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT COLOR GRAY TEMPERATURE RATING 90 DEG C IPLG MODEL
Datasheet
Description
4 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING PLASTISOL BODY MATERIAL 3 PORT(S) 1 SIDE ENTRY CABLE ENTRY TYPE INSULATED OVERALL DIMENSION 2.25 INCH L X 1.6 INCH W X 1.75 INCH H CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT COLOR GRAY TEMPERATURE RATING 90 DEG C IPLG MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - IPLG3/0-3 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Multiple Cable Tap
IPLG3/0-3
Mechanical Multiple Cable Tap IPLG3/0-3
4 AWG MIN. CONDUCTOR SIZE 3/0 AWG MAX. CONDUCTOR SIZE COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING PLASTISOL BODY MATERIAL 3 PORT(S) 1 SIDE ENTRY CABLE ENTRY TYPE INSULATED OVERALL DIMENSION 2.25 INCH L X 1.6 INCH W X 1.75 INCH H CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT COLOR GRAY TEMPERATURE RATING 90 DEG C IPLG MODEL
  • 4 AWG MIN. CONDUCTOR SIZE
  • 3/0 AWG MAX. CONDUCTOR SIZE
  • COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 600 V VOLTAGE RATING
  • PLASTISOL BODY MATERIAL
  • 3 PORT(S)
  • 1 SIDE ENTRY CABLE ENTRY
  • TYPE INSULATED
  • OVERALL DIMENSION 2.25 INCH L X 1.6 INCH W X 1.75 INCH H
  • CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT
  • COLOR GRAY
  • TEMPERATURE RATING 90 DEG C
  • IPLG MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number IPLG3/0-3
Product Name Mechanical Multiple Cable Tap
Busbar Type Multiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Busbars & Terminals - 3-880492-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 28 amps
View Details
Bus Bar Mounting - BAL - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Second Phase Busbar - 2P18U3/60 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details
Busbars - 2776178 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amp Rating 250 amps
View Details