NSI Industries LLC Mechanical Multiple Cable Tap IPLD600-3

Description
6 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING PLASTISOL BODY MATERIAL 3 PORT(S) 2 SIDE ENTRY CABLE ENTRY POLARIS[TM] BRAND TYPE INSULATED OVERALL DIMENSION 4.55 INCH L X 2.96 INCH W X 3.03 INCH H CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT COLOR BLACK TEMPERATURE RATING 90 DEG C IPLD MODEL
Datasheet
Description
6 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING PLASTISOL BODY MATERIAL 3 PORT(S) 2 SIDE ENTRY CABLE ENTRY POLARIS[TM] BRAND TYPE INSULATED OVERALL DIMENSION 4.55 INCH L X 2.96 INCH W X 3.03 INCH H CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT COLOR BLACK TEMPERATURE RATING 90 DEG C IPLD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - IPLD600-3 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Multiple Cable Tap
IPLD600-3
Mechanical Multiple Cable Tap IPLD600-3
6 AWG MIN. CONDUCTOR SIZE 600 KCMIL MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING PLASTISOL BODY MATERIAL 3 PORT(S) 2 SIDE ENTRY CABLE ENTRY POLARIS[TM] BRAND TYPE INSULATED OVERALL DIMENSION 4.55 INCH L X 2.96 INCH W X 3.03 INCH H CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT COLOR BLACK TEMPERATURE RATING 90 DEG C IPLD MODEL
  • 6 AWG MIN. CONDUCTOR SIZE
  • 600 KCMIL MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 600 V VOLTAGE RATING
  • PLASTISOL BODY MATERIAL
  • 3 PORT(S)
  • 2 SIDE ENTRY CABLE ENTRY
  • POLARIS[TM] BRAND
  • TYPE INSULATED
  • OVERALL DIMENSION 4.55 INCH L X 2.96 INCH W X 3.03 INCH H
  • CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT
  • COLOR BLACK
  • TEMPERATURE RATING 90 DEG C
  • IPLD MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number IPLD600-3
Product Name Mechanical Multiple Cable Tap
Busbar Type Multiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Second Phase Busbar - 2P25U3S/12 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details
Busbars & Terminals - 1989304-1 - TE Connectivity
Specs
Busbar Type Single Conductor
View Details
Bus Bar Mounting - BAL - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details