NSI Industries LLC Mechanical Multiple Cable Tap IPLD250-4

Description
6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US), UL 486B APPROVAL 600 VOLT VOLTAGE RATING BLACK PLASTISOL BODY MATERIAL 4 PORT(S) 2-SIDE ENTRY CABLE ENTRY POLARIS[TM] BRAND APPLICATION WIRE TERMINATION OVERALL DIMENSION 3.8 INCH LENGTH X 2.28 INCH WIDTH X 2.18 INCH HEIGHT TEMPERATURE RATING 90 DEG C WIRE TYPE CLASS B AND C CONSTRUCTIONAL FEATURE ABRASION/CHEMICAL RESISTANT, UV RESISTANT IPLD MODEL
Datasheet
Description
6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US), UL 486B APPROVAL 600 VOLT VOLTAGE RATING BLACK PLASTISOL BODY MATERIAL 4 PORT(S) 2-SIDE ENTRY CABLE ENTRY POLARIS[TM] BRAND APPLICATION WIRE TERMINATION OVERALL DIMENSION 3.8 INCH LENGTH X 2.28 INCH WIDTH X 2.18 INCH HEIGHT TEMPERATURE RATING 90 DEG C WIRE TYPE CLASS B AND C CONSTRUCTIONAL FEATURE ABRASION/CHEMICAL RESISTANT, UV RESISTANT IPLD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - IPLD250-4 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Multiple Cable Tap
IPLD250-4
Mechanical Multiple Cable Tap IPLD250-4
6 AWG MIN. CONDUCTOR SIZE 250 KCMIL MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US), UL 486B APPROVAL 600 VOLT VOLTAGE RATING BLACK PLASTISOL BODY MATERIAL 4 PORT(S) 2-SIDE ENTRY CABLE ENTRY POLARIS[TM] BRAND APPLICATION WIRE TERMINATION OVERALL DIMENSION 3.8 INCH LENGTH X 2.28 INCH WIDTH X 2.18 INCH HEIGHT TEMPERATURE RATING 90 DEG C WIRE TYPE CLASS B AND C CONSTRUCTIONAL FEATURE ABRASION/CHEMICAL RESISTANT, UV RESISTANT IPLD MODEL
  • 6 AWG MIN. CONDUCTOR SIZE
  • 250 KCMIL MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US), UL 486B APPROVAL
  • 600 VOLT VOLTAGE RATING
  • BLACK PLASTISOL BODY MATERIAL
  • 4 PORT(S)
  • 2-SIDE ENTRY CABLE ENTRY
  • POLARIS[TM] BRAND
  • APPLICATION WIRE TERMINATION
  • OVERALL DIMENSION 3.8 INCH LENGTH X 2.28 INCH WIDTH X 2.18 INCH HEIGHT
  • TEMPERATURE RATING 90 DEG C
  • WIRE TYPE CLASS B AND C
  • CONSTRUCTIONAL FEATURE ABRASION/CHEMICAL RESISTANT, UV RESISTANT
  • IPLD MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number IPLD250-4
Product Name Mechanical Multiple Cable Tap
Busbar Type Multiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Single Phase Busbar with Standard Spacing - 1P18U1/18 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Single Phase
View Details
Busbars & Terminals - 1989037-4 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 25 amps
View Details
Bus Bar Mounting - BAL - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details