NSI Industries LLC Mechanical Multiple Cable Tap IPLD250-10

Description
6 AWG STRANDED MIN. CONDUCTOR SIZE 250 KCMIL STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600/1000 V VOLTAGE RATING PLASTISOL BODY MATERIAL 10 PORT(S) 2 SIDE ENTRY CABLE ENTRY POLARIS[TM] BRAND TYPE INSULATED OVERALL DIMENSION 8.97 INCH L X 2.28 INCH W X 2.18 INCH H CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT COLOR BLACK TEMPERATURE RATING 90 DEG C IPLD MODEL
Datasheet
Description
6 AWG STRANDED MIN. CONDUCTOR SIZE 250 KCMIL STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600/1000 V VOLTAGE RATING PLASTISOL BODY MATERIAL 10 PORT(S) 2 SIDE ENTRY CABLE ENTRY POLARIS[TM] BRAND TYPE INSULATED OVERALL DIMENSION 8.97 INCH L X 2.28 INCH W X 2.18 INCH H CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT COLOR BLACK TEMPERATURE RATING 90 DEG C IPLD MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - IPLD250-10 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Multiple Cable Tap
IPLD250-10
Mechanical Multiple Cable Tap IPLD250-10
6 AWG STRANDED MIN. CONDUCTOR SIZE 250 KCMIL STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600/1000 V VOLTAGE RATING PLASTISOL BODY MATERIAL 10 PORT(S) 2 SIDE ENTRY CABLE ENTRY POLARIS[TM] BRAND TYPE INSULATED OVERALL DIMENSION 8.97 INCH L X 2.28 INCH W X 2.18 INCH H CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT COLOR BLACK TEMPERATURE RATING 90 DEG C IPLD MODEL
  • 6 AWG STRANDED MIN. CONDUCTOR SIZE
  • 250 KCMIL STRANDED MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 600/1000 V VOLTAGE RATING
  • PLASTISOL BODY MATERIAL
  • 10 PORT(S)
  • 2 SIDE ENTRY CABLE ENTRY
  • POLARIS[TM] BRAND
  • TYPE INSULATED
  • OVERALL DIMENSION 8.97 INCH L X 2.28 INCH W X 2.18 INCH H
  • CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT
  • COLOR BLACK
  • TEMPERATURE RATING 90 DEG C
  • IPLD MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number IPLD250-10
Product Name Mechanical Multiple Cable Tap
Busbar Type Multiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Bus Bar Mounting - BKW - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 4-880492-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 28 amps
View Details
Three Phase Busbar - 3P18U3S/63 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Three Phase International Configuration
View Details