14 AWG STRANDED (COPPER/ALUMINUM) MIN. CONDUCTOR SIZE
4 AWG STRANDED (COPPER/ALUMINUM) MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
PLASTISOL INSULATED BODY MATERIAL
5 PORT(S)
1-SIDE ENTRY CABLE ENTRY
POLARIS[TM] BRAND
SIZE 2.39 INCH L X 1.188 INCH W X 1.375 INCH H
COLOR BLACK
TEMPERATURE RATING 90 DEG C
CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT
SERIES IPL MODEL
NSI Industries LLC
Done
Datasheet
Description
14 AWG STRANDED (COPPER/ALUMINUM) MIN. CONDUCTOR SIZE
4 AWG STRANDED (COPPER/ALUMINUM) MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
PLASTISOL INSULATED BODY MATERIAL
5 PORT(S)
1-SIDE ENTRY CABLE ENTRY
POLARIS[TM] BRAND
SIZE 2.39 INCH L X 1.188 INCH W X 1.375 INCH H
COLOR BLACK
TEMPERATURE RATING 90 DEG C
CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT
SERIES IPL MODEL
14 AWG STRANDED (COPPER/ALUMINUM) MIN. CONDUCTOR SIZE
4 AWG STRANDED (COPPER/ALUMINUM) MAX. CONDUCTOR SIZE
ALUMINUM/COPPER CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
PLASTISOL INSULATED BODY MATERIAL
5 PORT(S)
1-SIDE ENTRY CABLE ENTRY
POLARIS[TM] BRAND
SIZE 2.39 INCH L X 1.188 INCH W X 1.375 INCH H
COLOR BLACK
TEMPERATURE RATING 90 DEG C
CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT
SERIES IPL MODEL
14 AWG STRANDED (COPPER/ALUMINUM) MIN. CONDUCTOR SIZE