6 AWG STRANDED MIN. CONDUCTOR SIZE
250 KCMIL STRANDED MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
PLASTISOL BODY MATERIAL
8 PORT(S)
1 SIDE ENTRY CABLE ENTRY
POLARIS[TM] BRAND
TYPE INSULATED
OVERALL DIMENSION 7.24 INCH L X 2.03 INCH W X 2.18 INCH H
CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT
COLOR BLACK
TEMPERATURE RATING 90 DEG C
IPL MODEL
NSI Industries LLC
Done
Datasheet
Description
6 AWG STRANDED MIN. CONDUCTOR SIZE
250 KCMIL STRANDED MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
PLASTISOL BODY MATERIAL
8 PORT(S)
1 SIDE ENTRY CABLE ENTRY
POLARIS[TM] BRAND
TYPE INSULATED
OVERALL DIMENSION 7.24 INCH L X 2.03 INCH W X 2.18 INCH H
CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT
COLOR BLACK
TEMPERATURE RATING 90 DEG C
IPL MODEL
6 AWG STRANDED MIN. CONDUCTOR SIZE
250 KCMIL STRANDED MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
PLASTISOL BODY MATERIAL
8 PORT(S)
1 SIDE ENTRY CABLE ENTRY
POLARIS[TM] BRAND
TYPE INSULATED
OVERALL DIMENSION 7.24 INCH L X 2.03 INCH W X 2.18 INCH H
CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT
COLOR BLACK
TEMPERATURE RATING 90 DEG C
IPL MODEL
6 AWG STRANDED MIN. CONDUCTOR SIZE
250 KCMIL STRANDED MAX. CONDUCTOR SIZE
COPPER/ALUMINUM CONDUCTOR MATERIAL
UL (CANADA AND US) APPROVAL
600 V VOLTAGE RATING
PLASTISOL BODY MATERIAL
8 PORT(S)
1 SIDE ENTRY CABLE ENTRY
POLARIS[TM] BRAND
TYPE INSULATED
OVERALL DIMENSION 7.24 INCH L X 2.03 INCH W X 2.18 INCH H
CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT