NSI Industries LLC Mechanical Multiple Cable Tap IPL250-5

Description
6 AWG STRANDED MIN. CONDUCTOR SIZE 250 KCMIL STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING PLASTISOL BODY MATERIAL 5 PORT(S) 1 SIDE ENTRY CABLE ENTRY POLARIS[TM] BRAND TYPE INSULATED OVERALL DIMENSION 4.66 INCH L X 2.03 INCH W X 2.18 INCH H CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT COLOR BLACK TEMPERATURE RATING 90 DEG C IPL MODEL
Datasheet
Description
6 AWG STRANDED MIN. CONDUCTOR SIZE 250 KCMIL STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING PLASTISOL BODY MATERIAL 5 PORT(S) 1 SIDE ENTRY CABLE ENTRY POLARIS[TM] BRAND TYPE INSULATED OVERALL DIMENSION 4.66 INCH L X 2.03 INCH W X 2.18 INCH H CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT COLOR BLACK TEMPERATURE RATING 90 DEG C IPL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Multiple Cable Tap - IPL250-5 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Multiple Cable Tap
IPL250-5
Mechanical Multiple Cable Tap IPL250-5
6 AWG STRANDED MIN. CONDUCTOR SIZE 250 KCMIL STRANDED MAX. CONDUCTOR SIZE COPPER/ALUMINUM CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 600 V VOLTAGE RATING PLASTISOL BODY MATERIAL 5 PORT(S) 1 SIDE ENTRY CABLE ENTRY POLARIS[TM] BRAND TYPE INSULATED OVERALL DIMENSION 4.66 INCH L X 2.03 INCH W X 2.18 INCH H CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT COLOR BLACK TEMPERATURE RATING 90 DEG C IPL MODEL
  • 6 AWG STRANDED MIN. CONDUCTOR SIZE
  • 250 KCMIL STRANDED MAX. CONDUCTOR SIZE
  • COPPER/ALUMINUM CONDUCTOR MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 600 V VOLTAGE RATING
  • PLASTISOL BODY MATERIAL
  • 5 PORT(S)
  • 1 SIDE ENTRY CABLE ENTRY
  • POLARIS[TM] BRAND
  • TYPE INSULATED
  • OVERALL DIMENSION 4.66 INCH L X 2.03 INCH W X 2.18 INCH H
  • CONSTRUCTIONAL FEATURE ABRASION RESISTANT, CHEMICAL RESISTANT
  • COLOR BLACK
  • TEMPERATURE RATING 90 DEG C
  • IPL MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number IPL250-5
Product Name Mechanical Multiple Cable Tap
Busbar Type Multiconductor
Unlock Full Specs
to access all available technical data

Similar Products

Busbars - 4004028 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amp Rating 10 amps
View Details
Bus Bar Mounting - BAS - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Busbars & Terminals - 1599560-1 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 18 amps
View Details
Single Phase Busbar with 1/2 Pole Spacing - 1P18U1H/9 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Single Phase
View Details