SLEEVED BARREL STYLE TYPE
22 AWG MIN. CONDUCTOR SIZE
18 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
50 PER BOX STANDARD PACKAGE
NYLON FULLY INSULATED INSULATION TYPE
0.11 INCH X 0.02 INCH TAB SIZE
IFS22 MODEL
NSI Industries LLC
Done
Datasheet
Description
SLEEVED BARREL STYLE TYPE
22 AWG MIN. CONDUCTOR SIZE
18 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
50 PER BOX STANDARD PACKAGE
NYLON FULLY INSULATED INSULATION TYPE
0.11 INCH X 0.02 INCH TAB SIZE
IFS22 MODEL
SLEEVED BARREL STYLE TYPE
22 AWG MIN. CONDUCTOR SIZE
18 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
50 PER BOX STANDARD PACKAGE
NYLON FULLY INSULATED INSULATION TYPE
0.11 INCH X 0.02 INCH TAB SIZE
IFS22 MODEL