NSI Industries LLC Female Disconnect IF22-110-2N

Description
RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 PER PACK STANDARD PACKAGE NYLON FULLY INSULATED INSULATION TYPE 0.11 INCH X 0.02 INCH TAB SIZE MINITERMS BRAND OVERALL DIMENSION 0.8 INCH L X 0.23 INCH W NUMBER OF TERMINALS 1 VOLTAGE RATING 600 V APPLICATION WIRE TERMINATION IF MODEL
Datasheet
Description
RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 PER PACK STANDARD PACKAGE NYLON FULLY INSULATED INSULATION TYPE 0.11 INCH X 0.02 INCH TAB SIZE MINITERMS BRAND OVERALL DIMENSION 0.8 INCH L X 0.23 INCH W NUMBER OF TERMINALS 1 VOLTAGE RATING 600 V APPLICATION WIRE TERMINATION IF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - IF22-110-2N - NSI Industries LLC
Huntersville, NC, USA
Female Disconnect
IF22-110-2N
Female Disconnect IF22-110-2N
RED COLOR 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 PER PACK STANDARD PACKAGE NYLON FULLY INSULATED INSULATION TYPE 0.11 INCH X 0.02 INCH TAB SIZE MINITERMS BRAND OVERALL DIMENSION 0.8 INCH L X 0.23 INCH W NUMBER OF TERMINALS 1 VOLTAGE RATING 600 V APPLICATION WIRE TERMINATION IF MODEL
  • RED COLOR
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL (CANADA AND US) APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 100 PER PACK STANDARD PACKAGE
  • NYLON FULLY INSULATED INSULATION TYPE
  • 0.11 INCH X 0.02 INCH TAB SIZE
  • MINITERMS BRAND
  • OVERALL DIMENSION 0.8 INCH L X 0.23 INCH W
  • NUMBER OF TERMINALS 1
  • VOLTAGE RATING 600 V
  • APPLICATION WIRE TERMINATION
  • IF MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number IF22-110-2N
Product Name Female Disconnect
Terminal Type Female Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
Electrical Terminal & Sheath - VFSY -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
E-Z-Nailclip Test Terminal, Multiple Wire - 83-8 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector; Test Terminal
View Details
Un-Insulated Ferrules - 2229.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 8 AWG
View Details