NSI Industries LLC Female Disconnect IF16-250-3N-S

Description
BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 12 PER PACK STANDARD PACKAGE NYLON FULLY INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE MINITERMS BRAND OVERALL DIMENSION 0.866 INCH L X 0.259 INCH W NUMBER OF TERMINALS 1 VOLTAGE RATING 600 V APPLICATION WIRE TERMINATION IF MODEL
Datasheet
Description
BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 12 PER PACK STANDARD PACKAGE NYLON FULLY INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE MINITERMS BRAND OVERALL DIMENSION 0.866 INCH L X 0.259 INCH W NUMBER OF TERMINALS 1 VOLTAGE RATING 600 V APPLICATION WIRE TERMINATION IF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - IF16-250-3N-S - NSI Industries LLC
Huntersville, NC, USA
Female Disconnect
IF16-250-3N-S
Female Disconnect IF16-250-3N-S
BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 12 PER PACK STANDARD PACKAGE NYLON FULLY INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE MINITERMS BRAND OVERALL DIMENSION 0.866 INCH L X 0.259 INCH W NUMBER OF TERMINALS 1 VOLTAGE RATING 600 V APPLICATION WIRE TERMINATION IF MODEL
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL (CANADA AND US) APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 12 PER PACK STANDARD PACKAGE
  • NYLON FULLY INSULATED INSULATION TYPE
  • 0.25 INCH X 0.032 INCH TAB SIZE
  • MINITERMS BRAND
  • OVERALL DIMENSION 0.866 INCH L X 0.259 INCH W
  • NUMBER OF TERMINALS 1
  • VOLTAGE RATING 600 V
  • APPLICATION WIRE TERMINATION
  • IF MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number IF16-250-3N-S
Product Name Female Disconnect
Terminal Type Female Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details