NSI Industries LLC Female Disconnect IF12-250-3N

Description
YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 50 PER PACK STANDARD PACKAGE NYLON FULLY INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE OVERALL DIMENSION 0.964 INCH L X 0.259 INCH W NUMBER OF TERMINALS 1 VOLTAGE RATING 600 V APPLICATION WIRE TERMINATION IF MODEL
Datasheet
Description
YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 50 PER PACK STANDARD PACKAGE NYLON FULLY INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE OVERALL DIMENSION 0.964 INCH L X 0.259 INCH W NUMBER OF TERMINALS 1 VOLTAGE RATING 600 V APPLICATION WIRE TERMINATION IF MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - IF12-250-3N - NSI Industries LLC
Huntersville, NC, USA
Female Disconnect
IF12-250-3N
Female Disconnect IF12-250-3N
YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 50 PER PACK STANDARD PACKAGE NYLON FULLY INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE OVERALL DIMENSION 0.964 INCH L X 0.259 INCH W NUMBER OF TERMINALS 1 VOLTAGE RATING 600 V APPLICATION WIRE TERMINATION IF MODEL
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL (CANADA AND US) APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 50 PER PACK STANDARD PACKAGE
  • NYLON FULLY INSULATED INSULATION TYPE
  • 0.25 INCH X 0.032 INCH TAB SIZE
  • OVERALL DIMENSION 0.964 INCH L X 0.259 INCH W
  • NUMBER OF TERMINALS 1
  • VOLTAGE RATING 600 V
  • APPLICATION WIRE TERMINATION
  • IF MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number IF12-250-3N
Product Name Female Disconnect
Terminal Type Female Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

PCB & Surface Mount Screw Terminals - OT-017F-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Keystone Electronics Corp.
View Details
Un-Insulated Ferrules - 2221.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Crimp Wire Pins, Tabs & Ferrules - 1-1377174-3 - TE Connectivity
Specs
Terminal Type Connector Pin; Wire Pin Terminal
Material Tin
Features RoHS; Insulated
View Details