NSI Industries LLC Ring Lug HTR22-6

Description
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 900 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE #6 STUD SIZE DIMENSION 0.66 INCH LENGTH X 0.264 INCH WIDTH MATERIAL NICKEL PLATED STEEL ALLOY HTR22 MODEL
Datasheet
Description
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 900 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE #6 STUD SIZE DIMENSION 0.66 INCH LENGTH X 0.264 INCH WIDTH MATERIAL NICKEL PLATED STEEL ALLOY HTR22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - HTR22-6 - NSI Industries LLC
Huntersville, NC, USA
Ring Lug
HTR22-6
Ring Lug HTR22-6
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 900 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE #6 STUD SIZE DIMENSION 0.66 INCH LENGTH X 0.264 INCH WIDTH MATERIAL NICKEL PLATED STEEL ALLOY HTR22 MODEL
  • STANDARD TYPE
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 900 DEG F TEMPERATURE RATING
  • 100 PER BOX STANDARD PACKAGE
  • #6 STUD SIZE
  • DIMENSION 0.66 INCH LENGTH X 0.264 INCH WIDTH
  • MATERIAL NICKEL PLATED STEEL ALLOY
  • HTR22 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number HTR22-6
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Electrical Terminal & Sheath - VFDL -  - VICFUSE
Specs
Terminal Type Wire Lug
View Details
Connector Contacts - 0603-15-2001 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Ring Terminals - 1788614 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details