NSI Industries LLC Ring Lug HTR22-10

Description
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 900 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE #10 STUD SIZE DIMENSION 0.67 INCH LENGTH X 0.283 INCH WIDTH MATERIAL NICKEL PLATED STEEL ALLOY HTR22 MODEL
Datasheet
Description
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 900 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE #10 STUD SIZE DIMENSION 0.67 INCH LENGTH X 0.283 INCH WIDTH MATERIAL NICKEL PLATED STEEL ALLOY HTR22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - HTR22-10 - NSI Industries LLC
Huntersville, NC, USA
Ring Lug
HTR22-10
Ring Lug HTR22-10
STANDARD TYPE 22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 900 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE #10 STUD SIZE DIMENSION 0.67 INCH LENGTH X 0.283 INCH WIDTH MATERIAL NICKEL PLATED STEEL ALLOY HTR22 MODEL
  • STANDARD TYPE
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 900 DEG F TEMPERATURE RATING
  • 100 PER BOX STANDARD PACKAGE
  • #10 STUD SIZE
  • DIMENSION 0.67 INCH LENGTH X 0.283 INCH WIDTH
  • MATERIAL NICKEL PLATED STEEL ALLOY
  • HTR22 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number HTR22-10
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

terminal block phoenix connector - terminal block phoenix connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Connector Contacts - 1-175218-2 - TE Connectivity
Specs
Features RoHS
North American 16 to 20 AWG
International 0.5000 to 1.42 mm2
View Details
Lug Terminals TRM3/0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 4-3/0
View Details
Bootlace Ferrules - 1901990 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 0.5000 mm2
View Details