NSI Industries LLC Ring Lug HTR16-8

Description
STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 900 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE #8 STUD SIZE DIMENSION 0.73 INCH LENGTH X 0.322 INCH WIDTH MATERIAL NICKEL PLATED STEEL ALLOY HTR16 MODEL
Datasheet
Description
STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 900 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE #8 STUD SIZE DIMENSION 0.73 INCH LENGTH X 0.322 INCH WIDTH MATERIAL NICKEL PLATED STEEL ALLOY HTR16 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - HTR16-8 - NSI Industries LLC
Huntersville, NC, USA
Ring Lug
HTR16-8
Ring Lug HTR16-8
STANDARD TYPE 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 900 DEG F TEMPERATURE RATING 100 PER BOX STANDARD PACKAGE #8 STUD SIZE DIMENSION 0.73 INCH LENGTH X 0.322 INCH WIDTH MATERIAL NICKEL PLATED STEEL ALLOY HTR16 MODEL
  • STANDARD TYPE
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 900 DEG F TEMPERATURE RATING
  • 100 PER BOX STANDARD PACKAGE
  • #8 STUD SIZE
  • DIMENSION 0.73 INCH LENGTH X 0.322 INCH WIDTH
  • MATERIAL NICKEL PLATED STEEL ALLOY
  • HTR16 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number HTR16-8
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-1600961-7 - TE Connectivity
Specs
Features RoHS
North American 12 to 14 AWG
International 2.5 to 4 mm2
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
Butt Connector, Insulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Terminal Type Butt Terminal
Material Copper
Features Insulated
View Details