NSI Industries LLC Ring Lug HTR12-14

Description
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 900 DEG F TEMPERATURE RATING 50 STANDARD PACKAGE 1/4 INCH STUD SIZE NON-INSULATED INSULATION TYPE NUMBER OF TERMINALS 1 MATERIAL NICKEL PLATED COPPER VOLTAGE RATING 600 V OVERALL DIMENSION 0.616 INCH L X 0.482 INCH W HT MODEL
Datasheet
Description
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 900 DEG F TEMPERATURE RATING 50 STANDARD PACKAGE 1/4 INCH STUD SIZE NON-INSULATED INSULATION TYPE NUMBER OF TERMINALS 1 MATERIAL NICKEL PLATED COPPER VOLTAGE RATING 600 V OVERALL DIMENSION 0.616 INCH L X 0.482 INCH W HT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - HTR12-14 - NSI Industries LLC
Huntersville, NC, USA
Ring Lug
HTR12-14
Ring Lug HTR12-14
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 900 DEG F TEMPERATURE RATING 50 STANDARD PACKAGE 1/4 INCH STUD SIZE NON-INSULATED INSULATION TYPE NUMBER OF TERMINALS 1 MATERIAL NICKEL PLATED COPPER VOLTAGE RATING 600 V OVERALL DIMENSION 0.616 INCH L X 0.482 INCH W HT MODEL
  • STANDARD TYPE
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL (CANADA AND US) APPROVAL
  • 900 DEG F TEMPERATURE RATING
  • 50 STANDARD PACKAGE
  • 1/4 INCH STUD SIZE
  • NON-INSULATED INSULATION TYPE
  • NUMBER OF TERMINALS 1
  • MATERIAL NICKEL PLATED COPPER
  • VOLTAGE RATING 600 V
  • OVERALL DIMENSION 0.616 INCH L X 0.482 INCH W
  • HT MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number HTR12-14
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Splices - 094518-000 - TE Connectivity
TE Connectivity
Specs
Features Insulated
View Details
Ring Terminals - 1788659 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details