NSI Industries LLC Ring Lug HTR12-10

Description
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 900 DEG F TEMPERATURE RATING 50 STANDARD PACKAGE #10 STUD SIZE NON-INSULATED INSULATION TYPE NUMBER OF TERMINALS 1 MATERIAL NICKEL PLATED COPPER VOLTAGE RATING 600 V OVERALL DIMENSION 0.53 INCH L X 0.384 INCH W HT MODEL
Datasheet
Description
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 900 DEG F TEMPERATURE RATING 50 STANDARD PACKAGE #10 STUD SIZE NON-INSULATED INSULATION TYPE NUMBER OF TERMINALS 1 MATERIAL NICKEL PLATED COPPER VOLTAGE RATING 600 V OVERALL DIMENSION 0.53 INCH L X 0.384 INCH W HT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ring Lug - HTR12-10 - NSI Industries LLC
Huntersville, NC, USA
Ring Lug
HTR12-10
Ring Lug HTR12-10
STANDARD TYPE 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 900 DEG F TEMPERATURE RATING 50 STANDARD PACKAGE #10 STUD SIZE NON-INSULATED INSULATION TYPE NUMBER OF TERMINALS 1 MATERIAL NICKEL PLATED COPPER VOLTAGE RATING 600 V OVERALL DIMENSION 0.53 INCH L X 0.384 INCH W HT MODEL
  • STANDARD TYPE
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL (CANADA AND US) APPROVAL
  • 900 DEG F TEMPERATURE RATING
  • 50 STANDARD PACKAGE
  • #10 STUD SIZE
  • NON-INSULATED INSULATION TYPE
  • NUMBER OF TERMINALS 1
  • MATERIAL NICKEL PLATED COPPER
  • VOLTAGE RATING 600 V
  • OVERALL DIMENSION 0.53 INCH L X 0.384 INCH W
  • HT MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number HTR12-10
Product Name Ring Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

DXPVBSTIK OTHERS - 75800-002 - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Connector Contacts - 0603-16-2001 - TE Connectivity
Specs
Features RoHS
North American 20 to 24 AWG
International 0.2500 to 0.5000 mm2
View Details
Ring Terminals - 1788648 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details