NSI Industries LLC Male Disconnect HTM12-250-3

Description
SILVER COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 483 DEG C TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE NON-INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE OVERALL DIMENSION 0.685 INCH L X 0.25 INCH W MATERIAL NICKEL PLATED COPPER VOLTAGE RATING 600 V APPLICATION WIRE TERMINATION HT MODEL
Datasheet
Description
SILVER COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 483 DEG C TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE NON-INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE OVERALL DIMENSION 0.685 INCH L X 0.25 INCH W MATERIAL NICKEL PLATED COPPER VOLTAGE RATING 600 V APPLICATION WIRE TERMINATION HT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Male Disconnect - HTM12-250-3 - NSI Industries LLC
Huntersville, NC, USA
Male Disconnect
HTM12-250-3
Male Disconnect HTM12-250-3
SILVER COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 483 DEG C TEMPERATURE RATING 50 PER BOX STANDARD PACKAGE NON-INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE OVERALL DIMENSION 0.685 INCH L X 0.25 INCH W MATERIAL NICKEL PLATED COPPER VOLTAGE RATING 600 V APPLICATION WIRE TERMINATION HT MODEL
  • SILVER COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL (CANADA AND US) APPROVAL
  • 483 DEG C TEMPERATURE RATING
  • 50 PER BOX STANDARD PACKAGE
  • NON-INSULATED INSULATION TYPE
  • 0.25 INCH X 0.032 INCH TAB SIZE
  • OVERALL DIMENSION 0.685 INCH L X 0.25 INCH W
  • MATERIAL NICKEL PLATED COPPER
  • VOLTAGE RATING 600 V
  • APPLICATION WIRE TERMINATION
  • HT MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number HTM12-250-3
Product Name Male Disconnect
Terminal Type Male Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 73396-401RLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Connector Contacts - 102128-1 - TE Connectivity
Specs
Features RoHS
North American 22 to 26 AWG
International 0.1200 to 0.4000 mm2
View Details
3 suppliers
Bootlace Ferrules - 1571244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details