NSI Industries LLC Female Disconnect HTF12-250-3

Description
SILVER COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 483 DEG C TEMPERATURE RATING 50 PER PACK STANDARD PACKAGE NON-INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE OVERALL DIMENSION 0.69 INCH L X 0.304 INCH W NUMBER OF TERMINALS 1 VOLTAGE RATING 600 V MATERIAL NICKEL PLATED COPPER APPLICATION WIRE TERMINATION HT MODEL
Datasheet
Description
SILVER COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 483 DEG C TEMPERATURE RATING 50 PER PACK STANDARD PACKAGE NON-INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE OVERALL DIMENSION 0.69 INCH L X 0.304 INCH W NUMBER OF TERMINALS 1 VOLTAGE RATING 600 V MATERIAL NICKEL PLATED COPPER APPLICATION WIRE TERMINATION HT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - HTF12-250-3 - NSI Industries LLC
Huntersville, NC, USA
Female Disconnect
HTF12-250-3
Female Disconnect HTF12-250-3
SILVER COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 483 DEG C TEMPERATURE RATING 50 PER PACK STANDARD PACKAGE NON-INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE OVERALL DIMENSION 0.69 INCH L X 0.304 INCH W NUMBER OF TERMINALS 1 VOLTAGE RATING 600 V MATERIAL NICKEL PLATED COPPER APPLICATION WIRE TERMINATION HT MODEL
  • SILVER COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL (CANADA AND US) APPROVAL
  • 483 DEG C TEMPERATURE RATING
  • 50 PER PACK STANDARD PACKAGE
  • NON-INSULATED INSULATION TYPE
  • 0.25 INCH X 0.032 INCH TAB SIZE
  • OVERALL DIMENSION 0.69 INCH L X 0.304 INCH W
  • NUMBER OF TERMINALS 1
  • VOLTAGE RATING 600 V
  • MATERIAL NICKEL PLATED COPPER
  • APPLICATION WIRE TERMINATION
  • HT MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number HTF12-250-3
Product Name Female Disconnect
Terminal Type Female Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

81-1 Nailclip on 0.250″ dia. Ring Terminal Adapter - 8106 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Ring Terminal
View Details
Connector Contacts - 1-163081-7 - TE Connectivity
Specs
Features RoHS
North American 16 to 18 AWG
International 0.7500 to 1.5 mm2
View Details