NSI Industries LLC Tap Connector GP-250-0

Description
PARALLEL, T TYPE ELECTRO TIN PLATED ALUMINUM MATERIAL 2.03 INCH L X 1.06 INCH W X 1.31 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL WIRE TERMINATION APPLICATION 600 V VOLTAGE RATING 2 CONDUCTOR(S) 1/0 AWG TO 250 KCMIL (MAIN), 14 TO 1/0 AWG (TAP) CONDUCTOR SIZE TEMPERATURE RATING 90 DEG C GP MODEL
Datasheet
Description
PARALLEL, T TYPE ELECTRO TIN PLATED ALUMINUM MATERIAL 2.03 INCH L X 1.06 INCH W X 1.31 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL WIRE TERMINATION APPLICATION 600 V VOLTAGE RATING 2 CONDUCTOR(S) 1/0 AWG TO 250 KCMIL (MAIN), 14 TO 1/0 AWG (TAP) CONDUCTOR SIZE TEMPERATURE RATING 90 DEG C GP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tap Connector - GP-250-0 - NSI Industries LLC
Huntersville, NC, USA
Tap Connector
GP-250-0
Tap Connector GP-250-0
PARALLEL, T TYPE ELECTRO TIN PLATED ALUMINUM MATERIAL 2.03 INCH L X 1.06 INCH W X 1.31 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL WIRE TERMINATION APPLICATION 600 V VOLTAGE RATING 2 CONDUCTOR(S) 1/0 AWG TO 250 KCMIL (MAIN), 14 TO 1/0 AWG (TAP) CONDUCTOR SIZE TEMPERATURE RATING 90 DEG C GP MODEL
  • PARALLEL, T TYPE
  • ELECTRO TIN PLATED ALUMINUM MATERIAL
  • 2.03 INCH L X 1.06 INCH W X 1.31 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • WIRE TERMINATION APPLICATION
  • 600 V VOLTAGE RATING
  • 2 CONDUCTOR(S)
  • 1/0 AWG TO 250 KCMIL (MAIN), 14 TO 1/0 AWG (TAP) CONDUCTOR SIZE
  • TEMPERATURE RATING 90 DEG C
  • GP MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number GP-250-0
Product Name Tap Connector
Busbar (Conductor) Material Aluminum; Copper
Unlock Full Specs
to access all available technical data

Similar Products

Busbars & Terminals - 880548-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 33 amps
View Details
Bus Bar Mounting - KVM - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details
Second Phase Busbar with Standard Spacing - 2P18U3/10 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Other
View Details