NSI Industries LLC Tap Connector GP-0WC

Description
PARALLEL, T TYPE ELECTRO TIN PLATED ALUMINUM MATERIAL 2.61 INCH L X 2.17 INCH W X 1.26 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL WIRE TERMINATION APPLICATION 600 V VOLTAGE RATING 2 CONDUCTOR(S) 2 TO 1/0 AWG (MAIN), 14 TO 1/0 AWG (TAP) CONDUCTOR SIZE INCLUDES COVER COVER COLOR GRAY TEMPERATURE RATING 90 DEG C GP MODEL
Datasheet
Description
PARALLEL, T TYPE ELECTRO TIN PLATED ALUMINUM MATERIAL 2.61 INCH L X 2.17 INCH W X 1.26 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL WIRE TERMINATION APPLICATION 600 V VOLTAGE RATING 2 CONDUCTOR(S) 2 TO 1/0 AWG (MAIN), 14 TO 1/0 AWG (TAP) CONDUCTOR SIZE INCLUDES COVER COVER COLOR GRAY TEMPERATURE RATING 90 DEG C GP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Tap Connector - GP-0WC - NSI Industries LLC
Huntersville, NC, USA
Tap Connector
GP-0WC
Tap Connector GP-0WC
PARALLEL, T TYPE ELECTRO TIN PLATED ALUMINUM MATERIAL 2.61 INCH L X 2.17 INCH W X 1.26 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL, CSA APPROVAL WIRE TERMINATION APPLICATION 600 V VOLTAGE RATING 2 CONDUCTOR(S) 2 TO 1/0 AWG (MAIN), 14 TO 1/0 AWG (TAP) CONDUCTOR SIZE INCLUDES COVER COVER COLOR GRAY TEMPERATURE RATING 90 DEG C GP MODEL
  • PARALLEL, T TYPE
  • ELECTRO TIN PLATED ALUMINUM MATERIAL
  • 2.61 INCH L X 2.17 INCH W X 1.26 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL, CSA APPROVAL
  • WIRE TERMINATION APPLICATION
  • 600 V VOLTAGE RATING
  • 2 CONDUCTOR(S)
  • 2 TO 1/0 AWG (MAIN), 14 TO 1/0 AWG (TAP) CONDUCTOR SIZE
  • INCLUDES COVER
  • COVER COLOR GRAY
  • TEMPERATURE RATING 90 DEG C
  • GP MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Busbars and Busways
Product Number GP-0WC
Product Name Tap Connector
Busbar (Conductor) Material Aluminum; Copper
Unlock Full Specs
to access all available technical data

Similar Products

Single Phase Busbar with 1/2 Pole Spacing - 1P18U1H/17 - Altech Corp.
Specs
Busbar Type Single Conductor
Busbar (Conductor) Material Copper
Voltage Configuration Single Phase
View Details
Busbars & Terminals - 880548-2 - TE Connectivity
Specs
Busbar Type Single Conductor
Amp Rating 33 amps
View Details
Busbars - 8496276 - RS Components, Ltd.
RS Components, Ltd.
Specs
Amp Rating 100 amps
View Details
Bus Bar Mounting - BKW - Isabellenhutte USA
Isabellenhutte USA
Specs
Busbar (Conductor) Material Copper
View Details