NSI Industries LLC Mechanical Cable Lug GLA-4

Description
LAY-IN TYPE ALUMINUM MATERIAL 1.07 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 1 CONDUCTOR(S) 0.218 INCH STUD SIZE 0.38 INCH W X 0.15 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOTTED SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C GLA MODEL
Datasheet
Description
LAY-IN TYPE ALUMINUM MATERIAL 1.07 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 1 CONDUCTOR(S) 0.218 INCH STUD SIZE 0.38 INCH W X 0.15 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOTTED SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C GLA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mechanical Cable Lug - GLA-4 - NSI Industries LLC
Huntersville, NC, USA
Mechanical Cable Lug
GLA-4
Mechanical Cable Lug GLA-4
LAY-IN TYPE ALUMINUM MATERIAL 1.07 INCH OVERALL LENGTH 14 AWG MIN. CONDUCTOR SIZE 4 AWG MAX. CONDUCTOR SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL (CANADA AND US) APPROVAL 1 CONDUCTOR(S) 0.218 INCH STUD SIZE 0.38 INCH W X 0.15 INCH THK PAD SIZE 1 PAD HOLE(S) STRAIGHT PAD TYPE SLOTTED SCREW TYPE VOLTAGE RATING 600 V TEMPERATURE RATING 90 DEG C GLA MODEL
  • LAY-IN TYPE
  • ALUMINUM MATERIAL
  • 1.07 INCH OVERALL LENGTH
  • 14 AWG MIN. CONDUCTOR SIZE
  • 4 AWG MAX. CONDUCTOR SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL (CANADA AND US) APPROVAL
  • 1 CONDUCTOR(S)
  • 0.218 INCH STUD SIZE
  • 0.38 INCH W X 0.15 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • STRAIGHT PAD TYPE
  • SLOTTED SCREW TYPE
  • VOLTAGE RATING 600 V
  • TEMPERATURE RATING 90 DEG C
  • GLA MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number GLA-4
Product Name Mechanical Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data