NSI Industries LLC Compression Cable Lug GL814

Description
TIN PLATED COPPER MATERIAL RED COLOR 1.2 INCH OVERALL LENGTH 0.44 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, 487, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 8 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 1 TO 21 DIE INDEX 0.59 INCH L X 0.42 INCH W X 0.08 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT BARREL TYPE INNER DIAMETER 0.17 INCH OUTER DIAMETER 0.27 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS INCLUDES PEEP HOLE GL MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL RED COLOR 1.2 INCH OVERALL LENGTH 0.44 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, 487, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 8 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 1 TO 21 DIE INDEX 0.59 INCH L X 0.42 INCH W X 0.08 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT BARREL TYPE INNER DIAMETER 0.17 INCH OUTER DIAMETER 0.27 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS INCLUDES PEEP HOLE GL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - GL814 - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
GL814
Compression Cable Lug GL814
TIN PLATED COPPER MATERIAL RED COLOR 1.2 INCH OVERALL LENGTH 0.44 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, 487, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 8 AWG CONDUCTOR SIZE 1/4 INCH STUD SIZE 1 TO 21 DIE INDEX 0.59 INCH L X 0.42 INCH W X 0.08 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT BARREL TYPE INNER DIAMETER 0.17 INCH OUTER DIAMETER 0.27 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS INCLUDES PEEP HOLE GL MODEL
  • TIN PLATED COPPER MATERIAL
  • RED COLOR
  • 1.2 INCH OVERALL LENGTH
  • 0.44 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486A/B, 487, UL (CANADA AND US) APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 8 AWG CONDUCTOR SIZE
  • 1/4 INCH STUD SIZE
  • 1 TO 21 DIE INDEX
  • 0.59 INCH L X 0.42 INCH W X 0.08 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SHORT BARREL TYPE
  • INNER DIAMETER 0.17 INCH
  • OUTER DIAMETER 0.27 INCH
  • TEMPERATURE RATING 90 DEG C
  • APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
  • INCLUDES PEEP HOLE
  • GL MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number GL814
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Push-In Wire Connectors - WPC355 - BlockMaster Electronics, Inc.
BlockMaster Electronics, Inc.
Specs
Terminal Type Wire Connector
Material Copper; Copper/tin plated
Features RoHS
View Details
Ring Terminals - 1788653 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details