NSI Industries LLC Compression Cable Lug GL70058B

Description
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 500 MCM (ASTM), 700 MCM (COMM), 400 MCM (WELD) CONDUCTOR SIZE 5/8 INCH STUD SIZE 99 DIE INDEX 1 PAD HOLE(S) BELLED, SHORT BARREL TYPE STANDARD PACKAGE 3 PER CARTON WITH PEEP HOLE GL MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 500 MCM (ASTM), 700 MCM (COMM), 400 MCM (WELD) CONDUCTOR SIZE 5/8 INCH STUD SIZE 99 DIE INDEX 1 PAD HOLE(S) BELLED, SHORT BARREL TYPE STANDARD PACKAGE 3 PER CARTON WITH PEEP HOLE GL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - GL70058B - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
GL70058B
Compression Cable Lug GL70058B
TIN PLATED COPPER MATERIAL COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 500 MCM (ASTM), 700 MCM (COMM), 400 MCM (WELD) CONDUCTOR SIZE 5/8 INCH STUD SIZE 99 DIE INDEX 1 PAD HOLE(S) BELLED, SHORT BARREL TYPE STANDARD PACKAGE 3 PER CARTON WITH PEEP HOLE GL MODEL
  • TIN PLATED COPPER MATERIAL
  • COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • 500 MCM (ASTM), 700 MCM (COMM), 400 MCM (WELD) CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • 99 DIE INDEX
  • 1 PAD HOLE(S)
  • BELLED, SHORT BARREL TYPE
  • STANDARD PACKAGE 3 PER CARTON
  • WITH PEEP HOLE
  • GL MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number GL70058B
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

PV TERMINALS - 47876-000LF - Amphenol Communications Solutions
Amphenol Communications Solutions
View Details
Ferrules - 2842.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
PCB & Surface Mount Screw Terminals - OT-010-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Bootlace Ferrules - 1787345 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 1 mm2
View Details