TIN PLATED COPPER MATERIAL
BLUE COLOR
2.64 INCH OVERALL LENGTH
0.71 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 486, UL (CANADA AND US) APPROVAL
600 V TO 35 KV VOLTAGE RATING
6 AWG CONDUCTOR SIZE
3/8 INCH STUD SIZE
2/7/374/24 DIE INDEX
1.81 INCH L X 0.49 INCH W X 0.09 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
SHORT BARREL TYPE
INNER DIAMETER 0.2 INCH
OUTER DIAMETER 0.3 INCH
TEMPERATURE RATING 90 DEG C
APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
INCLUDES PEEP HOLE
GL-N MODEL
NSI Industries LLC
Done
Datasheet
Description
TIN PLATED COPPER MATERIAL
BLUE COLOR
2.64 INCH OVERALL LENGTH
0.71 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 486, UL (CANADA AND US) APPROVAL
600 V TO 35 KV VOLTAGE RATING
6 AWG CONDUCTOR SIZE
3/8 INCH STUD SIZE
2/7/374/24 DIE INDEX
1.81 INCH L X 0.49 INCH W X 0.09 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
SHORT BARREL TYPE
INNER DIAMETER 0.2 INCH
OUTER DIAMETER 0.3 INCH
TEMPERATURE RATING 90 DEG C
APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
INCLUDES PEEP HOLE
GL-N MODEL
TIN PLATED COPPER MATERIAL
BLUE COLOR
2.64 INCH OVERALL LENGTH
0.71 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 486, UL (CANADA AND US) APPROVAL
600 V TO 35 KV VOLTAGE RATING
6 AWG CONDUCTOR SIZE
3/8 INCH STUD SIZE
2/7/374/24 DIE INDEX
1.81 INCH L X 0.49 INCH W X 0.09 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
SHORT BARREL TYPE
INNER DIAMETER 0.2 INCH
OUTER DIAMETER 0.3 INCH
TEMPERATURE RATING 90 DEG C
APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
INCLUDES PEEP HOLE
GL-N MODEL
TIN PLATED COPPER MATERIAL
BLUE COLOR
2.64 INCH OVERALL LENGTH
0.71 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 486, UL (CANADA AND US) APPROVAL
600 V TO 35 KV VOLTAGE RATING
6 AWG CONDUCTOR SIZE
3/8 INCH STUD SIZE
2/7/374/24 DIE INDEX
1.81 INCH L X 0.49 INCH W X 0.09 INCH THK PAD SIZE
2 PAD HOLE(S)
1 INCH PAD HOLE SPACING
SHORT BARREL TYPE
INNER DIAMETER 0.2 INCH
OUTER DIAMETER 0.3 INCH
TEMPERATURE RATING 90 DEG C
APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS