NSI Industries LLC Compression Cable Lug GL638

Description
TIN PLATED COPPER MATERIAL BLUE COLOR 1.5 INCH OVERALL LENGTH 0.71 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, 487, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 2/7/374/24 DIE INDEX 0.67 INCH L X 0.42 INCH W PAD SIZE 1 PAD HOLE(S) SHORT BARREL TYPE INNER DIAMETER 0.2 INCH OUTER DIAMETER 0.3 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS INCLUDES PEEP HOLE GL MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL BLUE COLOR 1.5 INCH OVERALL LENGTH 0.71 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, 487, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 2/7/374/24 DIE INDEX 0.67 INCH L X 0.42 INCH W PAD SIZE 1 PAD HOLE(S) SHORT BARREL TYPE INNER DIAMETER 0.2 INCH OUTER DIAMETER 0.3 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS INCLUDES PEEP HOLE GL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - GL638 - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
GL638
Compression Cable Lug GL638
TIN PLATED COPPER MATERIAL BLUE COLOR 1.5 INCH OVERALL LENGTH 0.71 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, 487, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 6 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 2/7/374/24 DIE INDEX 0.67 INCH L X 0.42 INCH W PAD SIZE 1 PAD HOLE(S) SHORT BARREL TYPE INNER DIAMETER 0.2 INCH OUTER DIAMETER 0.3 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS INCLUDES PEEP HOLE GL MODEL
  • TIN PLATED COPPER MATERIAL
  • BLUE COLOR
  • 1.5 INCH OVERALL LENGTH
  • 0.71 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486A/B, 487, UL (CANADA AND US) APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 6 AWG CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 2/7/374/24 DIE INDEX
  • 0.67 INCH L X 0.42 INCH W PAD SIZE
  • 1 PAD HOLE(S)
  • SHORT BARREL TYPE
  • INNER DIAMETER 0.2 INCH
  • OUTER DIAMETER 0.3 INCH
  • TEMPERATURE RATING 90 DEG C
  • APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
  • INCLUDES PEEP HOLE
  • GL MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number GL638
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Connector Contacts - 1-194189-1 - TE Connectivity
Specs
Features RoHS
North American 8 AWG
International 8.37 mm2
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Terminal Posts - 1902594 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Terminal Posts
Features RoHS; Insulated
View Details
Insulated Ferrules - 2401.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details