NSI Industries LLC Compression Cable Lug GL600N

Description
TIN PLATED COPPER MATERIAL GREEN COLOR 5.04 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 600 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 16/22/472/94 DIE INDEX 2.99 INCH L X 1.72 INCH W X 0.25 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING SHORT BARREL TYPE INNER DIAMETER 0.93 INCH OUTER DIAMETER 1.19 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS INCLUDES PEEP HOLE GL-N MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL GREEN COLOR 5.04 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 600 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 16/22/472/94 DIE INDEX 2.99 INCH L X 1.72 INCH W X 0.25 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING SHORT BARREL TYPE INNER DIAMETER 0.93 INCH OUTER DIAMETER 1.19 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS INCLUDES PEEP HOLE GL-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - GL600N - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
GL600N
Compression Cable Lug GL600N
TIN PLATED COPPER MATERIAL GREEN COLOR 5.04 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 600 KCMIL CONDUCTOR SIZE 1/2 INCH STUD SIZE 16/22/472/94 DIE INDEX 2.99 INCH L X 1.72 INCH W X 0.25 INCH THK PAD SIZE 2 PAD HOLE(S) 1.75 INCH PAD HOLE SPACING SHORT BARREL TYPE INNER DIAMETER 0.93 INCH OUTER DIAMETER 1.19 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS INCLUDES PEEP HOLE GL-N MODEL
  • TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • 5.04 INCH OVERALL LENGTH
  • 1.5 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486, UL (CANADA AND US) APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 600 KCMIL CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 16/22/472/94 DIE INDEX
  • 2.99 INCH L X 1.72 INCH W X 0.25 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1.75 INCH PAD HOLE SPACING
  • SHORT BARREL TYPE
  • INNER DIAMETER 0.93 INCH
  • OUTER DIAMETER 1.19 INCH
  • TEMPERATURE RATING 90 DEG C
  • APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
  • INCLUDES PEEP HOLE
  • GL-N MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number GL600N
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Un-Insulated Ferrules - 2394.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 4 AWG
View Details
2 suppliers
Quick Disconnects - 1-170153-2 - TE Connectivity
Specs
Material Pre-Tin
Features RoHS
North American 14 to 18 AWG
View Details
Screw Terminals - 1788754 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Screw Terminals
Features RoHS
View Details