NSI Industries LLC Compression Cable Lug GL60058B

Description
TIN PLATED COPPER MATERIAL GREEN COLOR 3.5 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 600 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE 16/22/94 DIE INDEX 1.46 INCH L X 1.72 INCH W X 0.25 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, BELLED BARREL TYPE INNER DIAMETER 0.93 INCH OUTER DIAMETER 1.19 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS GL-B MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL GREEN COLOR 3.5 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 600 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE 16/22/94 DIE INDEX 1.46 INCH L X 1.72 INCH W X 0.25 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, BELLED BARREL TYPE INNER DIAMETER 0.93 INCH OUTER DIAMETER 1.19 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS GL-B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - GL60058B - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
GL60058B
Compression Cable Lug GL60058B
TIN PLATED COPPER MATERIAL GREEN COLOR 3.5 INCH OVERALL LENGTH 1.5 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 600 KCMIL CONDUCTOR SIZE 5/8 INCH STUD SIZE 16/22/94 DIE INDEX 1.46 INCH L X 1.72 INCH W X 0.25 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, BELLED BARREL TYPE INNER DIAMETER 0.93 INCH OUTER DIAMETER 1.19 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS GL-B MODEL
  • TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • 3.5 INCH OVERALL LENGTH
  • 1.5 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486A/B, UL (CANADA AND US) APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 600 KCMIL CONDUCTOR SIZE
  • 5/8 INCH STUD SIZE
  • 16/22/94 DIE INDEX
  • 1.46 INCH L X 1.72 INCH W X 0.25 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SHORT, BELLED BARREL TYPE
  • INNER DIAMETER 0.93 INCH
  • OUTER DIAMETER 1.19 INCH
  • TEMPERATURE RATING 90 DEG C
  • APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
  • GL-B MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number GL60058B
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Insulated Ferrules - 2212.0 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OP-487-M6 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
2 suppliers
Bootlace Ferrules - 1571244 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 10 mm2
View Details