TIN PLATED COPPER MATERIAL
RED COLOR
4.53 INCH OVERALL LENGTH
1.1 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 486, UL (CANADA AND US) APPROVAL
35 KILOVOLT VOLTAGE RATING
350 KCMIL STRANDED CONDUCTOR SIZE
1/2 INCH STUD SIZE
13/18/324/71 DIE INDEX
2.99 INCH LENGTH X 1.28 INCH WIDTH X 0.17 INCH THICKNESS PAD SIZE
2 PAD HOLE(S)
1.75 INCH PAD HOLE SPACING
SHORT BARREL TYPE
INNER DIAMETER 0.7 INCH
OUTER DIAMETER 0.87 INCH
TEMPERATURE RATING 90 DEG C
INCLUDES PEEP HOLE
APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTOR
GL-N MODEL
NSI Industries LLC
Done
Datasheet
Description
TIN PLATED COPPER MATERIAL
RED COLOR
4.53 INCH OVERALL LENGTH
1.1 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 486, UL (CANADA AND US) APPROVAL
35 KILOVOLT VOLTAGE RATING
350 KCMIL STRANDED CONDUCTOR SIZE
1/2 INCH STUD SIZE
13/18/324/71 DIE INDEX
2.99 INCH LENGTH X 1.28 INCH WIDTH X 0.17 INCH THICKNESS PAD SIZE
2 PAD HOLE(S)
1.75 INCH PAD HOLE SPACING
SHORT BARREL TYPE
INNER DIAMETER 0.7 INCH
OUTER DIAMETER 0.87 INCH
TEMPERATURE RATING 90 DEG C
INCLUDES PEEP HOLE
APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTOR
GL-N MODEL
TIN PLATED COPPER MATERIAL
RED COLOR
4.53 INCH OVERALL LENGTH
1.1 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 486, UL (CANADA AND US) APPROVAL
35 KILOVOLT VOLTAGE RATING
350 KCMIL STRANDED CONDUCTOR SIZE
1/2 INCH STUD SIZE
13/18/324/71 DIE INDEX
2.99 INCH LENGTH X 1.28 INCH WIDTH X 0.17 INCH THICKNESS PAD SIZE
2 PAD HOLE(S)
1.75 INCH PAD HOLE SPACING
SHORT BARREL TYPE
INNER DIAMETER 0.7 INCH
OUTER DIAMETER 0.87 INCH
TEMPERATURE RATING 90 DEG C
INCLUDES PEEP HOLE
APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTOR
GL-N MODEL
TIN PLATED COPPER MATERIAL
RED COLOR
4.53 INCH OVERALL LENGTH
1.1 INCH BARREL LENGTH
COPPER CONDUCTOR MATERIAL
UL 486, UL (CANADA AND US) APPROVAL
35 KILOVOLT VOLTAGE RATING
350 KCMIL STRANDED CONDUCTOR SIZE
1/2 INCH STUD SIZE
13/18/324/71 DIE INDEX
2.99 INCH LENGTH X 1.28 INCH WIDTH X 0.17 INCH THICKNESS PAD SIZE
2 PAD HOLE(S)
1.75 INCH PAD HOLE SPACING
SHORT BARREL TYPE
INNER DIAMETER 0.7 INCH
OUTER DIAMETER 0.87 INCH
TEMPERATURE RATING 90 DEG C
INCLUDES PEEP HOLE
APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTOR