NSI Industries LLC Compression Cable Lug GL3038

Description
TIN PLATED COPPER MATERIAL ORANGE COLOR 2.36 INCH OVERALL LENGTH 0.98 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, 487, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 9/14/50 DIE INDEX 1.06 INCH L X 0.9 INCH W X 0.13 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT BARREL TYPE INNER DIAMETER 0.49 INCH OUTER DIAMETER 0.62 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS INCLUDES PEEP HOLE GL MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL ORANGE COLOR 2.36 INCH OVERALL LENGTH 0.98 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, 487, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 9/14/50 DIE INDEX 1.06 INCH L X 0.9 INCH W X 0.13 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT BARREL TYPE INNER DIAMETER 0.49 INCH OUTER DIAMETER 0.62 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS INCLUDES PEEP HOLE GL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - GL3038 - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
GL3038
Compression Cable Lug GL3038
TIN PLATED COPPER MATERIAL ORANGE COLOR 2.36 INCH OVERALL LENGTH 0.98 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, 487, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 3/0 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 9/14/50 DIE INDEX 1.06 INCH L X 0.9 INCH W X 0.13 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT BARREL TYPE INNER DIAMETER 0.49 INCH OUTER DIAMETER 0.62 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS INCLUDES PEEP HOLE GL MODEL
  • TIN PLATED COPPER MATERIAL
  • ORANGE COLOR
  • 2.36 INCH OVERALL LENGTH
  • 0.98 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486A/B, 487, UL (CANADA AND US) APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 3/0 AWG CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 9/14/50 DIE INDEX
  • 1.06 INCH L X 0.9 INCH W X 0.13 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SHORT BARREL TYPE
  • INNER DIAMETER 0.49 INCH
  • OUTER DIAMETER 0.62 INCH
  • TEMPERATURE RATING 90 DEG C
  • APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
  • INCLUDES PEEP HOLE
  • GL MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number GL3038
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Lug Terminals TRM1 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
rema electric forklift connector - rema electric forklift connector - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
Material Plastic
View Details
Hook Terminal, Uninsulated -  - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Material Copper
View Details