NSI Industries LLC Compression Cable Lug GL30048B

Description
TIN PLATED COPPER MATERIAL WHITE COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 4/0 AWG (ASTM), 300 MCM (COMM), 4/0 AWG (WELD) CONDUCTOR SIZE 1/2 INCH STUD SIZE 12/17/66 DIE INDEX 1 PAD HOLE(S) BELLED, SHORT BARREL TYPE STANDARD PACKAGE 12 PER CARTON WITH PEEP HOLE GL MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL WHITE COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 4/0 AWG (ASTM), 300 MCM (COMM), 4/0 AWG (WELD) CONDUCTOR SIZE 1/2 INCH STUD SIZE 12/17/66 DIE INDEX 1 PAD HOLE(S) BELLED, SHORT BARREL TYPE STANDARD PACKAGE 12 PER CARTON WITH PEEP HOLE GL MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - GL30048B - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
GL30048B
Compression Cable Lug GL30048B
TIN PLATED COPPER MATERIAL WHITE COLOR COPPER CONDUCTOR MATERIAL 600 V VOLTAGE RATING 4/0 AWG (ASTM), 300 MCM (COMM), 4/0 AWG (WELD) CONDUCTOR SIZE 1/2 INCH STUD SIZE 12/17/66 DIE INDEX 1 PAD HOLE(S) BELLED, SHORT BARREL TYPE STANDARD PACKAGE 12 PER CARTON WITH PEEP HOLE GL MODEL
  • TIN PLATED COPPER MATERIAL
  • WHITE COLOR
  • COPPER CONDUCTOR MATERIAL
  • 600 V VOLTAGE RATING
  • 4/0 AWG (ASTM), 300 MCM (COMM), 4/0 AWG (WELD) CONDUCTOR SIZE
  • 1/2 INCH STUD SIZE
  • 12/17/66 DIE INDEX
  • 1 PAD HOLE(S)
  • BELLED, SHORT BARREL TYPE
  • STANDARD PACKAGE 12 PER CARTON
  • WITH PEEP HOLE
  • GL MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number GL30048B
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

FLEX 2.54 - 87680-401LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Features RoHS
View Details
Connector Contacts - 1-1744128-1 - TE Connectivity
Specs
Features RoHS
View Details
Ring Terminals - 1788655 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ring Terminal; Ring Terminals
Material Copper; Copper
Features RoHS; Insulated
View Details