NSI Industries LLC Compression Cable Lug GL250N-38

Description
TIN PLATED COPPER MATERIAL YELLOW COLOR 3.23 INCH OVERALL LENGTH 1.06 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 250 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE 11/16/62 DIE INDEX 1.81 INCH L X 1.09 INCH W X 0.15 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING SHORT BARREL TYPE INNER DIAMETER 0.59 INCH OUTER DIAMETER 0.75 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS INCLUDES PEEP HOLE GL-N MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL YELLOW COLOR 3.23 INCH OVERALL LENGTH 1.06 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 250 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE 11/16/62 DIE INDEX 1.81 INCH L X 1.09 INCH W X 0.15 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING SHORT BARREL TYPE INNER DIAMETER 0.59 INCH OUTER DIAMETER 0.75 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS INCLUDES PEEP HOLE GL-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - GL250N-38 - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
GL250N-38
Compression Cable Lug GL250N-38
TIN PLATED COPPER MATERIAL YELLOW COLOR 3.23 INCH OVERALL LENGTH 1.06 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 250 KCMIL CONDUCTOR SIZE 3/8 INCH STUD SIZE 11/16/62 DIE INDEX 1.81 INCH L X 1.09 INCH W X 0.15 INCH THK PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING SHORT BARREL TYPE INNER DIAMETER 0.59 INCH OUTER DIAMETER 0.75 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS INCLUDES PEEP HOLE GL-N MODEL
  • TIN PLATED COPPER MATERIAL
  • YELLOW COLOR
  • 3.23 INCH OVERALL LENGTH
  • 1.06 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486, UL (CANADA AND US) APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 250 KCMIL CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 11/16/62 DIE INDEX
  • 1.81 INCH L X 1.09 INCH W X 0.15 INCH THK PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • SHORT BARREL TYPE
  • INNER DIAMETER 0.59 INCH
  • OUTER DIAMETER 0.75 INCH
  • TEMPERATURE RATING 90 DEG C
  • APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
  • INCLUDES PEEP HOLE
  • GL-N MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number GL250N-38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

3-way & 4-way Terminal, Insulated -  - BRIM Electronics, Inc.
Specs
Material Copper
Features Insulated
View Details
E-Z-Nailclip Test Terminal, Multiple Wire - 83-8 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Terminal Type Wire Connector; Test Terminal
View Details