NSI Industries LLC Compression Cable Lug GL1N-38

Description
TIN PLATED COPPER MATERIAL GREEN COLOR 2.36 INCH OVERALL LENGTH 0.83 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 4/11/375/37 DIE INDEX 0.67 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING SHORT BARREL TYPE INNER DIAMETER 0.36 INCH OUTER DIAMETER 0.47 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS INCLUDES PEEP HOLE GL-N MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL GREEN COLOR 2.36 INCH OVERALL LENGTH 0.83 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 4/11/375/37 DIE INDEX 0.67 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING SHORT BARREL TYPE INNER DIAMETER 0.36 INCH OUTER DIAMETER 0.47 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS INCLUDES PEEP HOLE GL-N MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - GL1N-38 - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
GL1N-38
Compression Cable Lug GL1N-38
TIN PLATED COPPER MATERIAL GREEN COLOR 2.36 INCH OVERALL LENGTH 0.83 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE 3/8 INCH STUD SIZE 4/11/375/37 DIE INDEX 0.67 INCH W PAD SIZE 2 PAD HOLE(S) 1 INCH PAD HOLE SPACING SHORT BARREL TYPE INNER DIAMETER 0.36 INCH OUTER DIAMETER 0.47 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS INCLUDES PEEP HOLE GL-N MODEL
  • TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • 2.36 INCH OVERALL LENGTH
  • 0.83 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486, UL (CANADA AND US) APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 1 AWG CONDUCTOR SIZE
  • 3/8 INCH STUD SIZE
  • 4/11/375/37 DIE INDEX
  • 0.67 INCH W PAD SIZE
  • 2 PAD HOLE(S)
  • 1 INCH PAD HOLE SPACING
  • SHORT BARREL TYPE
  • INNER DIAMETER 0.36 INCH
  • OUTER DIAMETER 0.47 INCH
  • TEMPERATURE RATING 90 DEG C
  • APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
  • INCLUDES PEEP HOLE
  • GL-N MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number GL1N-38
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data