NSI Industries LLC Compression Cable Lug GL156B

Description
TIN PLATED COPPER MATERIAL GREEN COLOR 1.83 INCH OVERALL LENGTH 0.83 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 4/11/37 DIE INDEX 0.81 INCH L X 0.67 INCH W X 0.11 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, BELLED BARREL TYPE INNER DIAMETER 0.36 INCH OUTER DIAMETER 0.47 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS GL-B MODEL
Datasheet
Description
TIN PLATED COPPER MATERIAL GREEN COLOR 1.83 INCH OVERALL LENGTH 0.83 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 4/11/37 DIE INDEX 0.81 INCH L X 0.67 INCH W X 0.11 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, BELLED BARREL TYPE INNER DIAMETER 0.36 INCH OUTER DIAMETER 0.47 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS GL-B MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compression Cable Lug - GL156B - NSI Industries LLC
Huntersville, NC, USA
Compression Cable Lug
GL156B
Compression Cable Lug GL156B
TIN PLATED COPPER MATERIAL GREEN COLOR 1.83 INCH OVERALL LENGTH 0.83 INCH BARREL LENGTH COPPER CONDUCTOR MATERIAL UL 486A/B, UL (CANADA AND US) APPROVAL 600 V TO 35 KV VOLTAGE RATING 1 AWG CONDUCTOR SIZE 5/16 INCH STUD SIZE 4/11/37 DIE INDEX 0.81 INCH L X 0.67 INCH W X 0.11 INCH THK PAD SIZE 1 PAD HOLE(S) SHORT, BELLED BARREL TYPE INNER DIAMETER 0.36 INCH OUTER DIAMETER 0.47 INCH TEMPERATURE RATING 90 DEG C APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS GL-B MODEL
  • TIN PLATED COPPER MATERIAL
  • GREEN COLOR
  • 1.83 INCH OVERALL LENGTH
  • 0.83 INCH BARREL LENGTH
  • COPPER CONDUCTOR MATERIAL
  • UL 486A/B, UL (CANADA AND US) APPROVAL
  • 600 V TO 35 KV VOLTAGE RATING
  • 1 AWG CONDUCTOR SIZE
  • 5/16 INCH STUD SIZE
  • 4/11/37 DIE INDEX
  • 0.81 INCH L X 0.67 INCH W X 0.11 INCH THK PAD SIZE
  • 1 PAD HOLE(S)
  • SHORT, BELLED BARREL TYPE
  • INNER DIAMETER 0.36 INCH
  • OUTER DIAMETER 0.47 INCH
  • TEMPERATURE RATING 90 DEG C
  • APPLICATION TERMINATE, SPLICE, TAP POWER CONNECTORS
  • GL-B MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number GL156B
Product Name Compression Cable Lug
Terminal Type Wire Lug
Unlock Full Specs
to access all available technical data

Similar Products

Quick Disconnects - 100644-4 - TE Connectivity
Specs
Material Tin
Features RoHS
North American 16 to 20 AWG
View Details
3 pin terminal block connector headlight socket - 3 pin terminal block connector headlight socket - Shenzhen Milvent Technology Co., Limited
Specs
Terminal Type Connector Socket
View Details
Bootlace Ferrules - 1571266 - RS Components, Ltd.
RS Components, Ltd.
Specs
Terminal Type Ferrule Terminal; Bootlace Ferrules
Features RoHS; Insulated
International 6 mm2
View Details
Insulated Ferrules - 2623.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
Features Insulated
View Details