NSI Industries LLC Female Disconnect F22-187-3V

Description
22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.187 INCH X 0.032 INCH TAB SIZE F22 MODEL
Datasheet
Description
22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.187 INCH X 0.032 INCH TAB SIZE F22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - F22-187-3V - NSI Industries LLC
Huntersville, NC, USA
Female Disconnect
F22-187-3V
Female Disconnect F22-187-3V
22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.187 INCH X 0.032 INCH TAB SIZE F22 MODEL
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 100 PER BOX STANDARD PACKAGE
  • VINYL INSULATED INSULATION TYPE
  • 0.187 INCH X 0.032 INCH TAB SIZE
  • F22 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number F22-187-3V
Product Name Female Disconnect
Terminal Type Female Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2221.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Lug Terminals TRM0 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 6-0
View Details
PCB & Surface Mount Screw Terminals - OT-003-M4-L8 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Male .110
Keystone Electronics Corp.
Specs
Terminal Type Push On Terminal
Material Brass
View Details
5 suppliers