NSI Industries LLC Female Disconnect F22-187-2V

Description
22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.187 INCH X 0.02 INCH TAB SIZE F22 MODEL
Datasheet
Description
22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.187 INCH X 0.02 INCH TAB SIZE F22 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - F22-187-2V - NSI Industries LLC
Huntersville, NC, USA
Female Disconnect
F22-187-2V
Female Disconnect F22-187-2V
22 AWG MIN. CONDUCTOR SIZE 18 AWG MAX. CONDUCTOR SIZE UL, CSA APPROVAL 100 PER BOX STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.187 INCH X 0.02 INCH TAB SIZE F22 MODEL
  • 22 AWG MIN. CONDUCTOR SIZE
  • 18 AWG MAX. CONDUCTOR SIZE
  • UL, CSA APPROVAL
  • 100 PER BOX STANDARD PACKAGE
  • VINYL INSULATED INSULATION TYPE
  • 0.187 INCH X 0.02 INCH TAB SIZE
  • F22 MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number F22-187-2V
Product Name Female Disconnect
Terminal Type Female Disconnect
Unlock Full Specs
to access all available technical data