22 AWG MIN. CONDUCTOR SIZE
18 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
100 PER BOX STANDARD PACKAGE
VINYL INSULATED INSULATION TYPE
0.11 INCH X 0.02 INCH TAB SIZE
F22 MODEL
NSI Industries LLC
Done
Datasheet
Description
22 AWG MIN. CONDUCTOR SIZE
18 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
100 PER BOX STANDARD PACKAGE
VINYL INSULATED INSULATION TYPE
0.11 INCH X 0.02 INCH TAB SIZE
F22 MODEL
22 AWG MIN. CONDUCTOR SIZE
18 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
100 PER BOX STANDARD PACKAGE
VINYL INSULATED INSULATION TYPE
0.11 INCH X 0.02 INCH TAB SIZE
F22 MODEL