NSI Industries LLC Female Disconnect F16-250-3V

Description
BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 PER PACK STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE MINITERMS BRAND OVERALL DIMENSION 0.826 INCH L X 0.259 INCH W NUMBER OF TERMINALS 1 VOLTAGE RATING 600 V MATERIAL TIN PLATED COPPER APPLICATION WIRE TERMINATION F MODEL
Datasheet
Description
BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 PER PACK STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE MINITERMS BRAND OVERALL DIMENSION 0.826 INCH L X 0.259 INCH W NUMBER OF TERMINALS 1 VOLTAGE RATING 600 V MATERIAL TIN PLATED COPPER APPLICATION WIRE TERMINATION F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - F16-250-3V - NSI Industries LLC
Huntersville, NC, USA
Female Disconnect
F16-250-3V
Female Disconnect F16-250-3V
BLUE COLOR 16 AWG MIN. CONDUCTOR SIZE 14 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 100 PER PACK STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE MINITERMS BRAND OVERALL DIMENSION 0.826 INCH L X 0.259 INCH W NUMBER OF TERMINALS 1 VOLTAGE RATING 600 V MATERIAL TIN PLATED COPPER APPLICATION WIRE TERMINATION F MODEL
  • BLUE COLOR
  • 16 AWG MIN. CONDUCTOR SIZE
  • 14 AWG MAX. CONDUCTOR SIZE
  • UL (CANADA AND US) APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 100 PER PACK STANDARD PACKAGE
  • VINYL INSULATED INSULATION TYPE
  • 0.25 INCH X 0.032 INCH TAB SIZE
  • MINITERMS BRAND
  • OVERALL DIMENSION 0.826 INCH L X 0.259 INCH W
  • NUMBER OF TERMINALS 1
  • VOLTAGE RATING 600 V
  • MATERIAL TIN PLATED COPPER
  • APPLICATION WIRE TERMINATION
  • F MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number F16-250-3V
Product Name Female Disconnect
Terminal Type Female Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

Female Quick Disconnect Terminals, Insulated -  - BRIM Electronics, Inc.
Specs
Terminal Type Quick Disconnect
Material Copper
Features Insulated
View Details
PCB & Surface Mount Screw Terminals - OT-009-M3 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details