SILVER COLOR
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
UL (CANADA AND US) APPROVAL
105 DEG C TEMPERATURE RATING
100 PER PACK STANDARD PACKAGE
NON-INSULATED INSULATION TYPE
0.25 INCH X 0.032 INCH TAB SIZE
MINITERMS BRAND
OVERALL DIMENSION 0.629 INCH L X 0.259 INCH W
NUMBER OF TERMINALS 1
VOLTAGE RATING 600 V
MATERIAL TIN PLATED COPPER
APPLICATION WIRE TERMINATION
F MODEL
NSI Industries LLC
Done
Datasheet
Description
SILVER COLOR
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
UL (CANADA AND US) APPROVAL
105 DEG C TEMPERATURE RATING
100 PER PACK STANDARD PACKAGE
NON-INSULATED INSULATION TYPE
0.25 INCH X 0.032 INCH TAB SIZE
MINITERMS BRAND
OVERALL DIMENSION 0.629 INCH L X 0.259 INCH W
NUMBER OF TERMINALS 1
VOLTAGE RATING 600 V
MATERIAL TIN PLATED COPPER
APPLICATION WIRE TERMINATION
F MODEL
SILVER COLOR
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
UL (CANADA AND US) APPROVAL
105 DEG C TEMPERATURE RATING
100 PER PACK STANDARD PACKAGE
NON-INSULATED INSULATION TYPE
0.25 INCH X 0.032 INCH TAB SIZE
MINITERMS BRAND
OVERALL DIMENSION 0.629 INCH L X 0.259 INCH W
NUMBER OF TERMINALS 1
VOLTAGE RATING 600 V
MATERIAL TIN PLATED COPPER
APPLICATION WIRE TERMINATION
F MODEL