16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
25 PER PACK STANDARD PACKAGE
VINYL INSULATED INSULATION TYPE
0.187 INCH X 0.02 INCH TAB SIZE
F16 MODEL
NSI Industries LLC
Done
Datasheet
Description
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
25 PER PACK STANDARD PACKAGE
VINYL INSULATED INSULATION TYPE
0.187 INCH X 0.02 INCH TAB SIZE
F16 MODEL
16 AWG MIN. CONDUCTOR SIZE
14 AWG MAX. CONDUCTOR SIZE
UL, CSA APPROVAL
25 PER PACK STANDARD PACKAGE
VINYL INSULATED INSULATION TYPE
0.187 INCH X 0.02 INCH TAB SIZE
F16 MODEL