NSI Industries LLC Female Disconnect F12-250-3V

Description
YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 50 PER PACK STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE MINITERMS BRAND OVERALL DIMENSION 0.925 INCH L X 0.259 INCH W NUMBER OF TERMINALS 1 VOLTAGE RATING 600 V MATERIAL TIN PLATED COPPER APPLICATION WIRE TERMINATION F MODEL
Datasheet
Description
YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 50 PER PACK STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE MINITERMS BRAND OVERALL DIMENSION 0.925 INCH L X 0.259 INCH W NUMBER OF TERMINALS 1 VOLTAGE RATING 600 V MATERIAL TIN PLATED COPPER APPLICATION WIRE TERMINATION F MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Female Disconnect - F12-250-3V - NSI Industries LLC
Huntersville, NC, USA
Female Disconnect
F12-250-3V
Female Disconnect F12-250-3V
YELLOW COLOR 12 AWG MIN. CONDUCTOR SIZE 10 AWG MAX. CONDUCTOR SIZE UL (CANADA AND US) APPROVAL 105 DEG C TEMPERATURE RATING 50 PER PACK STANDARD PACKAGE VINYL INSULATED INSULATION TYPE 0.25 INCH X 0.032 INCH TAB SIZE MINITERMS BRAND OVERALL DIMENSION 0.925 INCH L X 0.259 INCH W NUMBER OF TERMINALS 1 VOLTAGE RATING 600 V MATERIAL TIN PLATED COPPER APPLICATION WIRE TERMINATION F MODEL
  • YELLOW COLOR
  • 12 AWG MIN. CONDUCTOR SIZE
  • 10 AWG MAX. CONDUCTOR SIZE
  • UL (CANADA AND US) APPROVAL
  • 105 DEG C TEMPERATURE RATING
  • 50 PER PACK STANDARD PACKAGE
  • VINYL INSULATED INSULATION TYPE
  • 0.25 INCH X 0.032 INCH TAB SIZE
  • MINITERMS BRAND
  • OVERALL DIMENSION 0.925 INCH L X 0.259 INCH W
  • NUMBER OF TERMINALS 1
  • VOLTAGE RATING 600 V
  • MATERIAL TIN PLATED COPPER
  • APPLICATION WIRE TERMINATION
  • F MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Wire Terminals
Product Number F12-250-3V
Product Name Female Disconnect
Terminal Type Female Disconnect
Unlock Full Specs
to access all available technical data

Similar Products

Un-Insulated Ferrules - 2221.0/100 - Altech Corp.
Specs
Terminal Type Ferrule Terminal
Material Copper
North American 16 AWG
View Details
Lug Terminals TRM6 -  - Sensata Technologies
Sensata Technologies
Specs
Terminal Type Wire Lug
Material Copper
> AWG 0 14-6
View Details
PCB & Surface Mount Screw Terminals - OT-010-M4 - BlockMaster Electronics, Inc.
Specs
Terminal Type Surface Mount Screw Terminals
Material Brass/tin plated
Features RoHS
View Details
Forked Turret Terminal - 1511-1 - Keystone Electronics Corp.
Keystone Electronics Corp.
Specs
Material Brass
View Details
2 suppliers