NSI Industries LLC Adhesive Tapes EWDT-8

Description
DUCT TAPE TYPE RUBBER MATERIAL 22 FT 2 INCH SILVER COLOR FAMILY NO NON-TOXIC NO WATER RESISTANT EASY-WRAP[TM] BRAND APPROVAL UL 510 THICKNESS 18 MM APPLICATION INSULATING EWDT MODEL
Datasheet
Description
DUCT TAPE TYPE RUBBER MATERIAL 22 FT 2 INCH SILVER COLOR FAMILY NO NON-TOXIC NO WATER RESISTANT EASY-WRAP[TM] BRAND APPROVAL UL 510 THICKNESS 18 MM APPLICATION INSULATING EWDT MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Adhesive Tapes - EWDT-8 - NSI Industries LLC
Huntersville, NC, USA
Adhesive Tapes
EWDT-8
Adhesive Tapes EWDT-8
DUCT TAPE TYPE RUBBER MATERIAL 22 FT 2 INCH SILVER COLOR FAMILY NO NON-TOXIC NO WATER RESISTANT EASY-WRAP[TM] BRAND APPROVAL UL 510 THICKNESS 18 MM APPLICATION INSULATING EWDT MODEL
  • DUCT TAPE TYPE
  • RUBBER MATERIAL
  • 22 FT
  • 2 INCH
  • SILVER COLOR FAMILY
  • NO NON-TOXIC
  • NO WATER RESISTANT
  • EASY-WRAP[TM] BRAND
  • APPROVAL UL 510
  • THICKNESS 18 MM
  • APPLICATION INSULATING
  • EWDT MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Adhesive Tapes
Product Number EWDT-8
Product Name Adhesive Tapes
Type Duct; Adhesive Tape
Unlock Full Specs
to access all available technical data

Similar Products

Enflon® Skived Tape -  - Pexco
Specs
Type Protective; Double Coated and Transfer Tape; Adhesive Tape; Industrial Tape
Backing Fluoropolymer (Teflon); Plastic / Polymer
Adhesive Single; Double- Sided; Acrylic
View Details
Heat seal Tape series - PET4 AC/Color - Oak-Trees, Inc.
Specs
Type Adhesive Tape; Industrial Tape; Cable and Electrical Tape
Backing Polyester; Plastic / Polymer; PET
Adhesive Polyester Type
View Details
Y S1017-1.0X50 - S1017-1.0X50 - Heilind Electronics, Inc.
Specs
Type Adhesive Tape; Industrial Tape
View Details
4 suppliers
Low Cost Conductive Aluminium Foil Tape - ALT series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Type Foil Tape; Adhesive Tape
Features Electrically Conductive / Anti-Static; EMI / RFI Shielding
Backing Metal Foil
View Details