ESB2-INC-R -- NON ILLUMINATED PUSH-PULL SWITCH
NSI Industries LLC
Non Illuminated Push-Pull Switch
ESB2-INC-R
Description
EMERGENCY STOP BUTTON TYPE
1NC CONTACT CONFIGURATION
600 V CONTACT RATING
RED CAP/LENS COLOR
ESB2 MODEL
Description
EMERGENCY STOP BUTTON TYPE
1NC CONTACT CONFIGURATION
600 V CONTACT RATING
RED CAP/LENS COLOR
ESB2 MODEL
Datasheet
Suppliers
Non Illuminated Push-Pull Switch
ESB2-INC-R
EMERGENCY STOP BUTTON TYPE
1NC CONTACT CONFIGURATION
600 V CONTACT RATING
RED CAP/LENS COLOR
ESB2 MODEL
- EMERGENCY STOP BUTTON TYPE
- 1NC CONTACT CONFIGURATION
- 600 V CONTACT RATING
- RED CAP/LENS COLOR
- ESB2 MODEL
Datasheet
Technical Specifications
|
Product Category
|
Pushbutton Switches |
|
Product Number
|
ESB2-INC-R |
|
Product Name
|
Non Illuminated Push-Pull Switch |
|
Configuration
|
Normally Closed (NC)
|
Unlock Full Specs
to access all available technical data
Similar Products
Switch Function
Momentary Contact
Switching Mechanism
Single Pole, Double Throw (SPDT); SPDT
Terminal Type
PCB
View Details
Federal Signal Corporation - Industrial Signaling and Systems
Switch Function
Maintained Contact
Switching Mechanism
Double Pole, Double Throw (DPDT)
Switch Dimensions
Height:4.06 in (103.1 mm), x Width:2.19 in (55.6 mm), x Length:4.06 in (103.1 mm)
View Details
Actuator Specifications
Flat
Switching Mechanism
Single Pole, Double Throw (SPDT); Single pole double throw (spdt)
Terminal Type
Solder Terminals; Solder pin
View Details