NSI Industries LLC Electronic Time Switch E501T

Description
4-13/16 INCH W X 3-5/16 INCH D X 4-13/16 INCH H SIZE 32 MAX. NUMBER OF OPERATIONS UL, CSA APPROVAL POULTRY AND LIVESTOCK, AGRICULTURE/GREENHOU SE, OIL WELL PUMPING, VENTILATION, PROCESS CONTROL APPLICATION 120 TO 240 VAC AT 60 HZ VOLTAGE RATING NEMA 4X ENCLOSURE 20 AMPERE AT 120 TO 240 VAC (GENERAL PURPOSE, NO), 10 AMPERE AT 120 TO 240 VAC (GENERAL PURPOSE, NC), 20 AMPERE AT 120 TO 240 VAC (RESISTIVE, NO), 10 AMPERE AT 120 TO 240 VAC (RESISTIVE, NC) CURRENT RATING 1 HP AT 120 VAC (MOTOR LOAD, NO), 1/4 HP AT 120 VAC (MOTOR LOAD, NC), 2 HP AT 208 TO 240 VAC (MOTOR LOAD, NO), 1/2 HP AT 208 TO 240 VAC (MOTOR LOAD, NC), 470 VA AT 120 TO 240 VAC (PILOT DUTY, NO), 275 VA AT 120 TO 240 VAC (PILOT DUTY, NC) POWER RATING 32 TO 122 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE E500T MODEL
Datasheet
Description
4-13/16 INCH W X 3-5/16 INCH D X 4-13/16 INCH H SIZE 32 MAX. NUMBER OF OPERATIONS UL, CSA APPROVAL POULTRY AND LIVESTOCK, AGRICULTURE/GREENHOU SE, OIL WELL PUMPING, VENTILATION, PROCESS CONTROL APPLICATION 120 TO 240 VAC AT 60 HZ VOLTAGE RATING NEMA 4X ENCLOSURE 20 AMPERE AT 120 TO 240 VAC (GENERAL PURPOSE, NO), 10 AMPERE AT 120 TO 240 VAC (GENERAL PURPOSE, NC), 20 AMPERE AT 120 TO 240 VAC (RESISTIVE, NO), 10 AMPERE AT 120 TO 240 VAC (RESISTIVE, NC) CURRENT RATING 1 HP AT 120 VAC (MOTOR LOAD, NO), 1/4 HP AT 120 VAC (MOTOR LOAD, NC), 2 HP AT 208 TO 240 VAC (MOTOR LOAD, NO), 1/2 HP AT 208 TO 240 VAC (MOTOR LOAD, NC), 470 VA AT 120 TO 240 VAC (PILOT DUTY, NO), 275 VA AT 120 TO 240 VAC (PILOT DUTY, NC) POWER RATING 32 TO 122 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE E500T MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Time Switch - E501T - NSI Industries LLC
Huntersville, NC, USA
Electronic Time Switch
E501T
Electronic Time Switch E501T
4-13/16 INCH W X 3-5/16 INCH D X 4-13/16 INCH H SIZE 32 MAX. NUMBER OF OPERATIONS UL, CSA APPROVAL POULTRY AND LIVESTOCK, AGRICULTURE/GREENHOU SE, OIL WELL PUMPING, VENTILATION, PROCESS CONTROL APPLICATION 120 TO 240 VAC AT 60 HZ VOLTAGE RATING NEMA 4X ENCLOSURE 20 AMPERE AT 120 TO 240 VAC (GENERAL PURPOSE, NO), 10 AMPERE AT 120 TO 240 VAC (GENERAL PURPOSE, NC), 20 AMPERE AT 120 TO 240 VAC (RESISTIVE, NO), 10 AMPERE AT 120 TO 240 VAC (RESISTIVE, NC) CURRENT RATING 1 HP AT 120 VAC (MOTOR LOAD, NO), 1/4 HP AT 120 VAC (MOTOR LOAD, NC), 2 HP AT 208 TO 240 VAC (MOTOR LOAD, NO), 1/2 HP AT 208 TO 240 VAC (MOTOR LOAD, NC), 470 VA AT 120 TO 240 VAC (PILOT DUTY, NO), 275 VA AT 120 TO 240 VAC (PILOT DUTY, NC) POWER RATING 32 TO 122 DEG F OPERATING TEMPERATURE SPDT SWITCH TYPE E500T MODEL
  • 4-13/16 INCH W X 3-5/16 INCH D X 4-13/16 INCH H SIZE
  • 32 MAX. NUMBER OF OPERATIONS
  • UL, CSA APPROVAL
  • POULTRY AND LIVESTOCK, AGRICULTURE/GREENHOUSE, OIL WELL PUMPING, VENTILATION, PROCESS CONTROL APPLICATION
  • 120 TO 240 VAC AT 60 HZ VOLTAGE RATING
  • NEMA 4X ENCLOSURE
  • 20 AMPERE AT 120 TO 240 VAC (GENERAL PURPOSE, NO), 10 AMPERE AT 120 TO 240 VAC (GENERAL PURPOSE, NC), 20 AMPERE AT 120 TO 240 VAC (RESISTIVE, NO), 10 AMPERE AT 120 TO 240 VAC (RESISTIVE, NC) CURRENT RATING
  • 1 HP AT 120 VAC (MOTOR LOAD, NO), 1/4 HP AT 120 VAC (MOTOR LOAD, NC), 2 HP AT 208 TO 240 VAC (MOTOR LOAD, NO), 1/2 HP AT 208 TO 240 VAC (MOTOR LOAD, NC), 470 VA AT 120 TO 240 VAC (PILOT DUTY, NO), 275 VA AT 120 TO 240 VAC (PILOT DUTY, NC) POWER RATING
  • 32 TO 122 DEG F OPERATING TEMPERATURE
  • SPDT SWITCH TYPE
  • E500T MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Digital Timers
Product Number E501T
Product Name Electronic Time Switch
Operating Temperature 32 to 122 F (0 to 50 C)
Instrument Type Timer
Technology Electronic
Signal Input Type Voltage; Current
Unlock Full Specs
to access all available technical data

Similar Products

Clocks - 7064789 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details
Universal Digital Multi-Timer - AMT8-S1 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details
Type 14.71 - Electronic staircase timer 16A - 147182300000 - Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
Length (Depth) 0.6890 inch (17.5 mm)
View Details
Preset Timer Counter Tachometer - TC-Pro482CRA - Fargo Controls, Inc.
Specs
Features Audible or Visual Alarms
Operating Temperature 14 to 131 F (-10 to 55 C)
Instrument Type Counter; Timer; Counter / Timer Combination
View Details