NSI Industries LLC Safety Visual Sign DSS-5

Description
RECTANGULAR TYPE SELF-STICKING POLYESTER MATERIAL 14 INCH 10 INCH 25 STANDARD PACKAGE DANGER, HIGH VOLTAGE LEGEND MULTIPLE LEGEND COLOR MULTIPLE BACKGROUND COLOR DSS MODEL
Datasheet
Description
RECTANGULAR TYPE SELF-STICKING POLYESTER MATERIAL 14 INCH 10 INCH 25 STANDARD PACKAGE DANGER, HIGH VOLTAGE LEGEND MULTIPLE LEGEND COLOR MULTIPLE BACKGROUND COLOR DSS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Safety Visual Sign - DSS-5 - NSI Industries LLC
Huntersville, NC, USA
Safety Visual Sign
DSS-5
Safety Visual Sign DSS-5
RECTANGULAR TYPE SELF-STICKING POLYESTER MATERIAL 14 INCH 10 INCH 25 STANDARD PACKAGE DANGER, HIGH VOLTAGE LEGEND MULTIPLE LEGEND COLOR MULTIPLE BACKGROUND COLOR DSS MODEL
  • RECTANGULAR TYPE
  • SELF-STICKING POLYESTER MATERIAL
  • 14 INCH
  • 10 INCH
  • 25 STANDARD PACKAGE
  • DANGER, HIGH VOLTAGE LEGEND
  • MULTIPLE LEGEND COLOR
  • MULTIPLE BACKGROUND COLOR
  • DSS MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Safety Labels and Signs
Product Number DSS-5
Product Name Safety Visual Sign
Safety / Warning Type Personal Protection (e.g., Hard Hat Required); Electrical / High Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Labels, Stickers, Decals - Blank - 2946-210-848-ND - DigiKey
Specs
Materials of Construction Plastic / Film
Features Adhesive Backed
View Details
Safety Posters - 2111203 - RS Components, Ltd.
RS Components, Ltd.
Specs
Materials of Construction Rigid plastic
Width 11.81 inches (300 mm)
Height 1.97 ft (6 dm)
View Details
Hydraulic Safety Posters -  - HydraCheck Inc.
Specs
Safety / Warning Type Material Handling (e.g., Crane, Forklift)
Width 17 inches (432 mm)
Height 22 ft (67.06 dm)
View Details