NSI Industries LLC Electronic Time Switch DGS100A

Description
24 HR, 7 DAY TYPE NORYL MATERIAL 5 INCH W X 3-3/4 INCH D X 9-1/4 INCH H SIZE 56 PER DAY MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL SIGNALING, DUTY CYCLE APPLICATION 120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 3R ENCLOSURE 20 AMPERE AT 24 TO 277 VAC (RESISTIVE, NO), 10 AMPERE AT 24 TO 277 VAC (RESISTIVE, NC), 20 AMPERE AT 120 TO 277 VAC (BALLAST, NO), 10 AMPERE AT 120 TO 277 VAC (BALLAST, NC), 15 AMPERE AT 120 VAC (TUNGSTEN, NO), 20 AMPERE AT 28 VDC (RESISTIVE, NO), 10 AMPE CURRENT RATING 720 VA AT 120/240 VAC (PILOT DUTY, NO), 290 VA AT 120 VAC (PILOT DUTY, NC), 360 VA AT 240 VAC (PILOT DUTY, NC), 1 HP AT 120 VAC (MOTOR), 2 HP AT 240 VAC (MOTOR), 1/4 HP AT 120 VAC (MOTOR, NC), 1/2 HP AT 240 VAC (MOTOR, NC) POWER RATING -31 TO 131 DEG F OPERATING TEMPERATURE DPDT SWITCH TYPE 1 CIRCUIT(S) SUPER CAPACITOR 7 DAYS RESERVE POWER DGS MODEL
Datasheet
Description
24 HR, 7 DAY TYPE NORYL MATERIAL 5 INCH W X 3-3/4 INCH D X 9-1/4 INCH H SIZE 56 PER DAY MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL SIGNALING, DUTY CYCLE APPLICATION 120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 3R ENCLOSURE 20 AMPERE AT 24 TO 277 VAC (RESISTIVE, NO), 10 AMPERE AT 24 TO 277 VAC (RESISTIVE, NC), 20 AMPERE AT 120 TO 277 VAC (BALLAST, NO), 10 AMPERE AT 120 TO 277 VAC (BALLAST, NC), 15 AMPERE AT 120 VAC (TUNGSTEN, NO), 20 AMPERE AT 28 VDC (RESISTIVE, NO), 10 AMPE CURRENT RATING 720 VA AT 120/240 VAC (PILOT DUTY, NO), 290 VA AT 120 VAC (PILOT DUTY, NC), 360 VA AT 240 VAC (PILOT DUTY, NC), 1 HP AT 120 VAC (MOTOR), 2 HP AT 240 VAC (MOTOR), 1/4 HP AT 120 VAC (MOTOR, NC), 1/2 HP AT 240 VAC (MOTOR, NC) POWER RATING -31 TO 131 DEG F OPERATING TEMPERATURE DPDT SWITCH TYPE 1 CIRCUIT(S) SUPER CAPACITOR 7 DAYS RESERVE POWER DGS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Time Switch - DGS100A - NSI Industries LLC
Huntersville, NC, USA
Electronic Time Switch
DGS100A
Electronic Time Switch DGS100A
24 HR, 7 DAY TYPE NORYL MATERIAL 5 INCH W X 3-3/4 INCH D X 9-1/4 INCH H SIZE 56 PER DAY MAX. NUMBER OF OPERATIONS UL (CANADA AND US) APPROVAL SIGNALING, DUTY CYCLE APPLICATION 120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING NEMA 3R ENCLOSURE 20 AMPERE AT 24 TO 277 VAC (RESISTIVE, NO), 10 AMPERE AT 24 TO 277 VAC (RESISTIVE, NC), 20 AMPERE AT 120 TO 277 VAC (BALLAST, NO), 10 AMPERE AT 120 TO 277 VAC (BALLAST, NC), 15 AMPERE AT 120 VAC (TUNGSTEN, NO), 20 AMPERE AT 28 VDC (RESISTIVE, NO), 10 AMPE CURRENT RATING 720 VA AT 120/240 VAC (PILOT DUTY, NO), 290 VA AT 120 VAC (PILOT DUTY, NC), 360 VA AT 240 VAC (PILOT DUTY, NC), 1 HP AT 120 VAC (MOTOR), 2 HP AT 240 VAC (MOTOR), 1/4 HP AT 120 VAC (MOTOR, NC), 1/2 HP AT 240 VAC (MOTOR, NC) POWER RATING -31 TO 131 DEG F OPERATING TEMPERATURE DPDT SWITCH TYPE 1 CIRCUIT(S) SUPER CAPACITOR 7 DAYS RESERVE POWER DGS MODEL
  • 24 HR, 7 DAY TYPE
  • NORYL MATERIAL
  • 5 INCH W X 3-3/4 INCH D X 9-1/4 INCH H SIZE
  • 56 PER DAY MAX. NUMBER OF OPERATIONS
  • UL (CANADA AND US) APPROVAL
  • SIGNALING, DUTY CYCLE APPLICATION
  • 120 TO 277 VAC AT 50/60 HZ VOLTAGE RATING
  • NEMA 3R ENCLOSURE
  • 20 AMPERE AT 24 TO 277 VAC (RESISTIVE, NO), 10 AMPERE AT 24 TO 277 VAC (RESISTIVE, NC), 20 AMPERE AT 120 TO 277 VAC (BALLAST, NO), 10 AMPERE AT 120 TO 277 VAC (BALLAST, NC), 15 AMPERE AT 120 VAC (TUNGSTEN, NO), 20 AMPERE AT 28 VDC (RESISTIVE, NO), 10 AMPE CURRENT RATING
  • 720 VA AT 120/240 VAC (PILOT DUTY, NO), 290 VA AT 120 VAC (PILOT DUTY, NC), 360 VA AT 240 VAC (PILOT DUTY, NC), 1 HP AT 120 VAC (MOTOR), 2 HP AT 240 VAC (MOTOR), 1/4 HP AT 120 VAC (MOTOR, NC), 1/2 HP AT 240 VAC (MOTOR, NC) POWER RATING
  • -31 TO 131 DEG F OPERATING TEMPERATURE
  • DPDT SWITCH TYPE
  • 1 CIRCUIT(S)
  • SUPER CAPACITOR 7 DAYS RESERVE POWER
  • DGS MODEL
Datasheet

Technical Specifications

  NSI Industries LLC
Product Category Digital Timers
Product Number DGS100A
Product Name Electronic Time Switch
Operating Temperature -31 to 131 F (-35 to 55 C)
Instrument Type Timer
Technology Electronic
Number of Input Channels 1
Unlock Full Specs
to access all available technical data

Similar Products

Timer, 8925D Series - 8925D - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Operating Temperature 14 to 140 F (-10 to 60 C)
Instrument Type Timer
Technology Electronic
View Details
Clocks - 8111824 - RS Components, Ltd.
RS Components, Ltd.
Specs
Instrument Type Timer
Technology Electronic
Power Supply DC/Battery
View Details
Timer/Counter - 14746688 - Radwell International
Finder S.p.A. con unico socio
Specs
Instrument Type Timer
Technology Electronic
View Details
Universal Digital Multi-Timer - AMT12-D2 - Altech Corp.
Specs
Operating Temperature -4 to 149 F (-20 to 65 C)
Instrument Type Timer
Technology Electronic
View Details